Texas Instruments TMS320F28027 Piccolo Microcontroller TMS320F28027DAS

Description
Piccolo Microcontroller 38-TSSOP -40 to 125
Request a Quote Datasheet
Description
Piccolo Microcontroller 38-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F28027 Piccolo Microcontroller - TMS320F28027DAS - Texas Instruments
Dallas, TX, United States
TMS320F28027 Piccolo Microcontroller
TMS320F28027DAS
TMS320F28027 Piccolo Microcontroller TMS320F28027DAS
Piccolo Microcontroller 38-TSSOP -40 to 125

Piccolo Microcontroller 38-TSSOP -40 to 125

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TMS320F28027DAS - 081243-TMS320F28027DAS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F28027DAS
081243-TMS320F28027DAS
Embedded - Embedded - Microcontrollers - TMS320F28027DAS 081243-TMS320F28027DAS
Manufacturer: Texas Instruments Win Source Part Number: 081243-TMS320F28027D AS Packaging: Tube/Rail Core Processor: C28x Number of I/O: 20 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH Data Converters: A/D 7x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 38-TSSOP Speed(Frequency): 60MHz Supply Voltage - Operating: 1.71 V to 1.995 V Part Core Size: 32-Bit Data RAM Size: 6K x 16 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 081243-TMS320F28027DAS
Packaging: Tube/Rail
Core Processor: C28x
Number of I/O: 20
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
Data Converters: A/D 7x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 38-TSSOP
Speed(Frequency): 60MHz
Supply Voltage - Operating: 1.71 V to 1.995 V
Part Core Size: 32-Bit
Data RAM Size: 6K x 16
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Microcontrollers - 296-27211-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-27211-ND
Microcontrollers 296-27211-ND
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 38-TSSOP

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 38-TSSOP

Buy Now Datasheet
Microcontrollers - 2683639 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2683639
Microcontrollers 2683639
32-bit Micros - MCU, TMS320F28027DAS

32-bit Micros - MCU, TMS320F28027DAS

Supplier's Site
Microcontrollers - 2683640 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2683640
Microcontrollers 2683640
32-bit Micros - MCU, TMS320F28027DAS

32-bit Micros - MCU, TMS320F28027DAS

Supplier's Site
Microcontrollers - 2683640P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2683640P
Microcontrollers 2683640P
32-bit Micros - MCU, TMS320F28027DAS

32-bit Micros - MCU, TMS320F28027DAS

Supplier's Site
Singapore, Singapore
32-bit 60MHz 64KB TSSOP Embedded Microcontroller MCU
685-TMS320F28027DAS
32-bit 60MHz 64KB TSSOP Embedded Microcontroller MCU 685-TMS320F28027DAS
32-bit MCU, 60MHz, 64KB Flash, 20 I/O, TSSOP Product overview: TMS320F28027DAS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 64KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 64KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28027DAS can be used for catalog matching and distributor lookup.

32-bit MCU, 60MHz, 64KB Flash, 20 I/O, TSSOP Product overview: TMS320F28027DAS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 64KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 64KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28027DAS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mcu, 32Bit, C2000, 60Mhz, Tssop-38; Product Range Texas Instruments - 29AH8013 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, C2000, 60Mhz, Tssop-38; Product Range Texas Instruments
29AH8013
Mcu, 32Bit, C2000, 60Mhz, Tssop-38; Product Range Texas Instruments 29AH8013
MCU, 32BIT, C2000, 60MHZ, TSSOP-38; Product Range:Piccolo (C2000) Family TMS320F2802x Series Microcontrollers; Architecture:C2000; No. of Bits:32bit; CPU Speed:60MHz; Program Memory Size:64KB; RAM Memory Size:12KB; No. of RoHS Compliant: Yes

MCU, 32BIT, C2000, 60MHZ, TSSOP-38; Product Range:Piccolo (C2000) Family TMS320F2802x Series Microcontrollers; Architecture:C2000; No. of Bits:32bit; CPU Speed:60MHz; Program Memory Size:64KB; RAM Memory Size:12KB; No. of RoHS Compliant: Yes

Supplier's Site
Microcontrollers - TMS320F28027DAS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28027DAS
Microcontrollers TMS320F28027DAS
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 38-TSSOP

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 38-TSSOP

Buy Now
Embedded - Microcontrollers - TMS320F28027DAS - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F28027DAS
Embedded - Microcontrollers TMS320F28027DAS
IC MCU 32BIT 64KB FLASH 38TSSOP

IC MCU 32BIT 64KB FLASH 38TSSOP

Supplier's Site Datasheet
MCU 32-bit Piccolo F2802x C28x RISC 64KB Flash 3.3V 38-Pin TSSOP - 815-TMS320F28027DAS - Utmel Electronic Limited
Hong Kong, China
MCU 32-bit Piccolo F2802x C28x RISC 64KB Flash 3.3V 38-Pin TSSOP
815-TMS320F28027DAS
MCU 32-bit Piccolo F2802x C28x RISC 64KB Flash 3.3V 38-Pin TSSOP 815-TMS320F28027DAS
MCU 32-bit Piccolo F2802x C28x RISC 64KB Flash 3.3V 38-Pin TSSOP

MCU 32-bit Piccolo F2802x C28x RISC 64KB Flash 3.3V 38-Pin TSSOP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F28027DAS
32-bit Microcontrollers - MCU TMS320F28027DAS
32-bit Microcontrollers - MCU Piccolo Micro controller

32-bit Microcontrollers - MCU Piccolo Micro controller

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F28027DAS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F28027DAS
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F28027DAS
IC MCU 32BIT 64KB FLASH 38TSSOP

IC MCU 32BIT 64KB FLASH 38TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28027DAS 081243-TMS320F28027DAS 296-27211-ND 2683639 685-TMS320F28027DAS 29AH8013 TMS320F28027DAS TMS320F28027DAS 815-TMS320F28027DAS TMS320F28027DAS TMS320F28027DAS
Product Name TMS320F28027 Piccolo Microcontroller Embedded - Embedded - Microcontrollers - TMS320F28027DAS Microcontrollers Microcontrollers 32-bit 60MHz 64KB TSSOP Embedded Microcontroller MCU Mcu, 32Bit, C2000, 60Mhz, Tssop-38; Product Range Texas Instruments Microcontrollers Embedded - Microcontrollers MCU 32-bit Piccolo F2802x C28x RISC 64KB Flash 3.3V 38-Pin TSSOP 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
Features PWM
Bits Other; 12-Bit Other; A/D 7x12b
RAM 12 KB 64 KB 6 KB 12 KB 12 KB 6 KB 6 KB 6 KB
Serial Interface I²C; SPI; UART SPI; SCI; UART; USART I2C, SPI, UART, USART, SCI I²C; SPI; SCI; UART; USART; I2C, SCI, SPI, UART, USART
Unlock Full Specs
to access all available technical data

Similar Products