Manufacturer: Renesas Electronics America
Win Source Part Number: 798859-UPD78F0527AGB
Series: 78K0/Kx2
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 78K/0
Speed: 20MHz
Package: 52-LQFP
Core Size: 8-Bit
Connectivity: 3-Wire SIO, I2C, LIN, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 45
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 7K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 5.5 V
Family Name: uPD78F0527
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): MC68HC11E9VPB2; MC68L11E9PB2; MC68HC11E9CPB2; MC68HC11E20CPB3;
Introduction Date: July 28, 2005
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 160
78K/0 78K0/Kx2 Microcontroller IC 8-Bit 20MHz 128KB (128K x 8) FLASH
IC MCU 8BIT 128KB FLASH 52LQFP Product overview: UPD78F0527AGB-GAG-AX
IC MCU 8BIT 128KB FLASH 52LQFP
IC MCU 8BIT 128KB FLASH 52LQFP
8-bit Microcontrollers - MCU 8BIT MICROCONTROLLER, 78KO/KX2
IC MCU 8BIT 128KB FLASH 52LQFP
78K/0 78K0/Kx2 Microcontroller IC 8-Bit 20MHz 128KB (128K x 8) FLASH
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 798859-UPD78F0527AGB-GAG-AX | UPD78F0527AGB-GAG-AX-ND | 685-UPD78F0527AGB-GAG-AX | UPD78F0527AGB-GAG-AX | UPD78F0527AGB-GAG-AX | UPD78F0527AGB-GAG-AX | UPD78F0527AGB-GAG-AX | UPD78F0527AGB-GAG-AX |
| Product Name | Embedded - Embedded - Microcontrollers - UPD78F0527AGB-GAG-AX | Microcontrollers | 8-bit 8BIT 128KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| RAM | 128 KB | 7 KB | 7 KB | 7 KB | 7 KB | 7 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | ||||
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts |