Texas Instruments TMS320F28069 Piccolo Microcontroller TMS320F28069UPZT

Description
Piccolo Microcontroller 100-LQFP -40 to 105
Request a Quote Datasheet
Description
Piccolo Microcontroller 100-LQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320F28069 Piccolo Microcontroller
TMS320F28069UPZT
TMS320F28069 Piccolo Microcontroller TMS320F28069UPZT
Piccolo Microcontroller 100-LQFP -40 to 105

Piccolo Microcontroller 100-LQFP -40 to 105

Buy Now Datasheet
Microcontrollers - 296-39329-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-39329-ND
Microcontrollers 296-39329-ND
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 100-LQFP (14x14)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
32-bit 90MHz 128KB Embedded Microcontroller MCU
685-TMS320F28069UPZT
32-bit 90MHz 128KB Embedded Microcontroller MCU 685-TMS320F28069UPZT
32-bit MCU 90MHz 128KB Flash LQFP Product overview: TMS320F28069UPZT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 90MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 90MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28069UPZT can be used for catalog matching and distributor lookup.

32-bit MCU 90MHz 128KB Flash LQFP Product overview: TMS320F28069UPZT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 90MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 90MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28069UPZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TMS320F28069UPZT - 1110527-TMS320F28069UPZT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F28069UPZT
1110527-TMS320F28069UPZT
Embedded - Embedded - Microcontrollers - TMS320F28069UPZT 1110527-TMS320F28069UPZT
Manufacturer: Texas Instruments Win Source Part Number: 1110527-TMS320F28069 UPZT Packaging: Tray Core Processor: C28x Number of I/O: 54 Program Memory Size: 256KB (128K x 16) Program Memory Type: FLASH Data Converters: A/D 16x12b Family Name: TMS320F28069 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 90MHz Supply Voltage - Operating: 1.71 V to 1.995 V Part Core Size: 32-Bit Data RAM Size: 50K x 16 Alternative Parts (Cross-Reference): STM32F100VDT6B; STM32F100VBT6B; STM32F100V8T6B; Introduction Date: November 01, 2010 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1110527-TMS320F28069UPZT
Packaging: Tray
Core Processor: C28x
Number of I/O: 54
Program Memory Size: 256KB (128K x 16)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Family Name: TMS320F28069
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 90MHz
Supply Voltage - Operating: 1.71 V to 1.995 V
Part Core Size: 32-Bit
Data RAM Size: 50K x 16
Alternative Parts (Cross-Reference): STM32F100VDT6B; STM32F100VBT6B; STM32F100V8T6B;
Introduction Date: November 01, 2010
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microcontrollers - TMS320F28069UPZT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F28069UPZT
Embedded - Microcontrollers TMS320F28069UPZT
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F28069UPZT
32-bit Microcontrollers - MCU TMS320F28069UPZT
32-bit Microcontrollers - MCU PICCOLO MCU

32-bit Microcontrollers - MCU PICCOLO MCU

Buy Now Datasheet
Microcontrollers - TMS320F28069UPZT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F28069UPZT
Microcontrollers TMS320F28069UPZT
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Mcu, 32Bit, C2000, 90Mhz, Lqfp-100; Product Range Texas Instruments - 40AH5454 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, C2000, 90Mhz, Lqfp-100; Product Range Texas Instruments
40AH5454
Mcu, 32Bit, C2000, 90Mhz, Lqfp-100; Product Range Texas Instruments 40AH5454
MCU, 32BIT, C2000, 90MHZ, LQFP-100; Product Range:Piccolo (C2000) Family TMS320F2806x Series Microcontrollers; Architecture:C2000; No. of Bits:32bit; CPU Speed:90MHz; Program Memory Size:128KB; RAM Memory Size:50KB; No. of RoHS Compliant: Yes

MCU, 32BIT, C2000, 90MHZ, LQFP-100; Product Range:Piccolo (C2000) Family TMS320F2806x Series Microcontrollers; Architecture:C2000; No. of Bits:32bit; CPU Speed:90MHz; Program Memory Size:128KB; RAM Memory Size:50KB; No. of RoHS Compliant: Yes

Supplier's Site
Microcontrollers - TMS320F28069UPZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28069UPZT
Microcontrollers TMS320F28069UPZT
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 100-LQFP (14x14)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 100-LQFP (14x14)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F28069UPZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F28069UPZT
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F28069UPZT
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28069UPZT 296-39329-ND 685-TMS320F28069UPZT 1110527-TMS320F28069UPZT TMS320F28069UPZT TMS320F28069UPZT TMS320F28069UPZT 40AH5454 TMS320F28069UPZT TMS320F28069UPZT
Product Name TMS320F28069 Piccolo Microcontroller Microcontrollers 32-bit 90MHz 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMS320F28069UPZT Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Mcu, 32Bit, C2000, 90Mhz, Lqfp-100; Product Range Texas Instruments Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 90 MHz 90 MHz 90 MHz 90 MHz 90 MHz 90 MHz 90 MHz
Features PWM
Bits Other; 12-bit Other; A/D 16x12b
RAM 100 KB 50 KB 50 KB 256 KB 50 KB 50 KB 50 KB 50 KB
Serial Interface I²C; SPI; UART; USB CAN; SPI; SCI; UART; USART; USB I2C, SPI, USB, CAN, UART, USART, SCI
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8CBE9HVA9 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LDCC44
View Details
3 suppliers
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - CD3215C00ZBHR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
2 suppliers
Industrial VQFN Embedded Microcontroller MCU - 879-CC2540TF256RHAR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 2 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers