Piccolo Microcontroller 80-HTQFP -40 to 125
32-bit MCU 90MHz, 256KB Flash, 50KB RAM, HTQFP Product overview: TMS320F28067PFPS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 90MHz, 256KB, 50KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 90MHz, 256KB, 50KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28067PFPS
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 80-HTQFP (12x12)
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 80-HTQFP (12x12)
32-bit Microcontrollers - MCU Piccolo MCU
IC MCU 32BIT 256KB FLASH 80HTQFP
IC MCU 32BIT 256KB FLASH 80HTQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28067PFPS | 685-TMS320F28067PFPS | TMS320F28067PFPS-ND | TMS320F28067PFPS | TMS320F28067PFPS | TMS320F28067PFPS | TMS320F28067PFPS |
| Product Name | TMS320F28067 Piccolo Microcontroller | 32-bit 90MHz 256KB 50KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | ||
| RAM | 50 KB | 50 KB | 50 KB | 50 KB | |||
| Supply Voltage | 3.3 volts | 1.71 to 2 volts | 2 volts | ||||
| Serial Interface | I2C, SPI, UART, USART, SCI, CAN | CAN; SPI; SCI; UART; USART | |||||
| Package Type | Other; HTQFP | TQFP; Other; 80-TQFP Exposed Pad | QFP; TQFP; Other; 80-TQFP Exposed Pad | TQFP; Other; 80-TQFP Exposed Pad |