Texas Instruments TMS320F28377S Single-Core Delfino Microcontroller TMS320F28377SPTPS

Description
Single-Core Delfino Microcontroller 176-HLQFP -40 to 125
Request a Quote
Description
Single-Core Delfino Microcontroller 176-HLQFP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320F28377S is a single-core Delfino microcontroller designed for real-time control applications, featuring a 200MHz 32-bit C28x CPU with a floating-point unit. It supports up to 1MB of flash memory and 164KB of RAM, both of which are ECC-protected. The microcontroller includes four 16-bit ADCs capable of 1.1MSPS in differential mode and 3.5MSPS in single-ended mode, along with multiple DAC outputs and PWM channels for enhanced control capabilities. It also integrates a programmable control law accelerator (CLA) for concurrent processing, improving overall system performance. The device is compliant with functional safety standards, including ISO 26262 up to ASIL B and IEC 61508 up to SIL 2, making it suitable for safety-critical applications. Connectivity options include USB 2.0, CAN, and multiple serial communication interfaces. The TMS320F28377S is available in various package options, including a 176-pin HLQFP, and operates within a temperature range of -40°C to 125°C, making it versatile for industrial and automotive applications.

Datasheet Summary
Powered by GS/AI

The TMS320F28377S is a single-core Delfino microcontroller designed for real-time control applications, featuring a 200MHz 32-bit C28x CPU with a floating-point unit. It supports up to 1MB of flash memory and 164KB of RAM, both of which are ECC-protected. The microcontroller includes four 16-bit ADCs capable of 1.1MSPS in differential mode and 3.5MSPS in single-ended mode, along with multiple DAC outputs and PWM channels for enhanced control capabilities. It also integrates a programmable control law accelerator (CLA) for concurrent processing, improving overall system performance. The device is compliant with functional safety standards, including ISO 26262 up to ASIL B and IEC 61508 up to SIL 2, making it suitable for safety-critical applications. Connectivity options include USB 2.0, CAN, and multiple serial communication interfaces. The TMS320F28377S is available in various package options, including a 176-pin HLQFP, and operates within a temperature range of -40°C to 125°C, making it versatile for industrial and automotive applications.

Suppliers

Company
Product
Description
Supplier Links
TMS320F28377S Single-Core Delfino Microcontroller - TMS320F28377SPTPS - Texas Instruments
Dallas, TX, United States
TMS320F28377S Single-Core Delfino Microcontroller
TMS320F28377SPTPS
TMS320F28377S Single-Core Delfino Microcontroller TMS320F28377SPTPS
Single-Core Delfino Microcontroller 176-HLQFP -40 to 125

Single-Core Delfino Microcontroller 176-HLQFP -40 to 125

Buy Now Datasheet
Microcontrollers - 296-46225-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-46225-ND
Microcontrollers 296-46225-ND
C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 200MHz 1MB (512K x 16) FLASH 176-HLQFP (24x24)

C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 200MHz 1MB (512K x 16) FLASH 176-HLQFP (24x24)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TMS320F28377SPTPS - 797586-TMS320F28377SPTPS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F28377SPTPS
797586-TMS320F28377SPTPS
Embedded - Embedded - Microcontrollers - TMS320F28377SPTPS 797586-TMS320F28377SPTPS
Manufacturer: Texas Instruments Win Source Part Number: 797586-TMS320F28377S PTPS Series: C2000 C28x Delfino Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TJ) Core Processor: C28x Speed: 200MHz Package: 176-LQFP Exposed Pad Core Size: 32-Bit Single-Core Connectivity: CAN, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 97 Program Memory Size: 1MB (512K x 16) Program Memory Type: FLASH RAM Size: 82K x 16 Data Converters: A/D 20x12b, 20x16b, D/A 3x12b Oscillator Type: Internal Supply Voltage: 1.14 V ~ 3.47 V Family Name: TMS320F28377 Categories: Integrated Circuits (ICs) Manufacturer Package: 176-HLQFP (24x24) Alternative Parts (Cross-Reference): TMS320F28375SPTPQ; TMS320F28377SPTPQ; SPC5746BK1MKU2; SPC5746CK1MKU2; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797586-TMS320F28377SPTPS
Series: C2000 C28x Delfino
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TJ)
Core Processor: C28x
Speed: 200MHz
Package: 176-LQFP Exposed Pad
Core Size: 32-Bit Single-Core
Connectivity: CAN, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 97
Program Memory Size: 1MB (512K x 16)
Program Memory Type: FLASH
RAM Size: 82K x 16
Data Converters: A/D 20x12b, 20x16b, D/A 3x12b
Oscillator Type: Internal
Supply Voltage: 1.14 V ~ 3.47 V
Family Name: TMS320F28377
Categories: Integrated Circuits (ICs)
Manufacturer Package: 176-HLQFP (24x24)
Alternative Parts (Cross-Reference): TMS320F28375SPTPQ; TMS320F28377SPTPQ; SPC5746BK1MKU2; SPC5746CK1MKU2;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Automotive 32-bit 1MB Embedded Microcontroller MCU - 685-TMS320F28377SPTPS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit 1MB Embedded Microcontroller MCU
685-TMS320F28377SPTPS
Automotive 32-bit 1MB Embedded Microcontroller MCU 685-TMS320F28377SPTPS
32-bit MCU, 400 MIPS, 1MB Flash, 176-Pin, Automotive Product overview: TMS320F28377SPTPS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28377SPTP S can be used for catalog matching and distributor lookup.

32-bit MCU, 400 MIPS, 1MB Flash, 176-Pin, Automotive Product overview: TMS320F28377SPTPS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28377SPTPS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - TMS320F28377SPTPS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F28377SPTPS
Microcontrollers TMS320F28377SPTPS
IC MCU 32BIT 1MB FLASH 176HLQFP

IC MCU 32BIT 1MB FLASH 176HLQFP

Supplier's Site Datasheet
Microcontrollers - TMS320F28377SPTPS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28377SPTPS
Microcontrollers TMS320F28377SPTPS
C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 200MHz 1MB (512K x 16) FLASH 176-HLQFP (24x24)

C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 200MHz 1MB (512K x 16) FLASH 176-HLQFP (24x24)

Buy Now
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F28377SPTPS
32-bit Microcontrollers - MCU TMS320F28377SPTPS
32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 400 MIPS, 1xCPU, 1xCLA, FPU, TMU, 1024 KB Flash, EMIF, 16b ADC 176-HLQFP -40 to 125

32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 400 MIPS, 1xCPU, 1xCLA, FPU, TMU, 1024 KB Flash, EMIF, 16b ADC 176-HLQFP -40 to 125

Buy Now Datasheet
Embedded - Microcontrollers - TMS320F28377SPTPS - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F28377SPTPS
Embedded - Microcontrollers TMS320F28377SPTPS
IC MCU 32BIT 1MB FLASH 176HLQFP

IC MCU 32BIT 1MB FLASH 176HLQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28377SPTPS 296-46225-ND 797586-TMS320F28377SPTPS 685-TMS320F28377SPTPS TMS320F28377SPTPS TMS320F28377SPTPS TMS320F28377SPTPS TMS320F28377SPTPS
Product Name TMS320F28377S Single-Core Delfino Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - TMS320F28377SPTPS Automotive 32-bit 1MB Embedded Microcontroller MCU Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers
Clock Speed 200 MHz 200 MHz 200 MHz 100 MHz 200 MHz 200 MHz
Features DMA; PWM
Bits 16 Bit; Other; 12 Bits 16 Bit; Other; A/D 20x12b, 20x16b; D/A 3x12b
Number 4
RAM 164 KB 82 KB 1000 KB 82 KB 82 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Application Specific Microcontrollers - CP3BT23Y98AWMX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers