Piccolo Microcontroller 80-LQFP -40 to 105
32-bit C28x RISC MCU, 60MHz, 64KB Flash, 80-Pin LQFP, SMT Product overview: TMS320F28032PNT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28032PNT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 085870-TMS320F28032P
Packaging: Tray
Core Processor: C28x
Number of I/O: 45
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 80-LQFP (12x12)
Speed(Frequency): 60MHz
Supply Voltage - Operating: 1.71 V to 1.995 V
Part Core Size: 32-Bit
Data RAM Size: 10K x 16
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 80-LQFP (12x12)
IC MCU 32BIT 64KB FLASH 80LQFP
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 80-LQFP (12x12)
IC MCU 32BIT 64KB FLASH 80LQFP
32-bit Microcontrollers - MCU Piccolo Micro
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28032PNT | 685-TMS320F28032PNT | 085870-TMS320F28032PNT | 296-39321-ND | TMS320F28032PNT | TMS320F28032PNT | TMS320F28032PNT | TMS320F28032PNT |
| Product Name | TMS320F28032 Piccolo Microcontroller | 32-bit 60MHz 64KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - TMS320F28032PNT | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Clock Speed | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | ||
| Features | PWM | |||||||
| Bits | Other; 12-Bit | Other; A/D 16x12b | ||||||
| RAM | 20 KB | 20 KB | 64 KB | 10 KB | 10 KB | 10 KB | ||
| Serial Interface | I²C; SPI; UART | CAN/I2C/SPI/UART | CAN; SPI; SCI; UART; USART |