Texas Instruments TMS320F28377D Dual-Core Delfino Microcontroller TMS320F28377DPTPS

Description
Dual-Core Delfino Microcontroller 176-HLQFP -40 to 125
Request a Quote Datasheet
Description
Dual-Core Delfino Microcontroller 176-HLQFP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F28377D Dual-Core Delfino Microcontroller - TMS320F28377DPTPS - Texas Instruments
Dallas, TX, United States
TMS320F28377D Dual-Core Delfino Microcontroller
TMS320F28377DPTPS
TMS320F28377D Dual-Core Delfino Microcontroller TMS320F28377DPTPS
Dual-Core Delfino Microcontroller 176-HLQFP -40 to 125

Dual-Core Delfino Microcontroller 176-HLQFP -40 to 125

Buy Now Datasheet
Automotive 32-bit 200MHz 1MB Embedded Microcontroller MCU - 685-TMS320F28377DPTPS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit 200MHz 1MB Embedded Microcontroller MCU
685-TMS320F28377DPTPS
Automotive 32-bit 200MHz 1MB Embedded Microcontroller MCU 685-TMS320F28377DPTPS
32-bit MCU, 200MHz, 1MB Flash, 176-Pin HLQFP, Automotive Product overview: TMS320F28377DPTPS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 200MHz, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 200MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28377DPTP S can be used for catalog matching and distributor lookup.

32-bit MCU, 200MHz, 1MB Flash, 176-Pin HLQFP, Automotive Product overview: TMS320F28377DPTPS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 200MHz, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 200MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28377DPTPS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-45145-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-45145-ND
Microcontrollers 296-45145-ND
C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 176-HLQFP (24x24)

C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 176-HLQFP (24x24)

Buy Now Datasheet
Electronic Wholesale - TMS320F28377DPTPS - 758667-TMS320F28377DPTPS - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TMS320F28377DPTPS
758667-TMS320F28377DPTPS
Electronic Wholesale - TMS320F28377DPTPS 758667-TMS320F28377DPTPS
Manufacturer: Texas Instruments Win Source Part Number: 758667-TMS320F28377D PTPS Packaging: Tray Mounting Style: SMD Core Processor: C28x Speed: 200MHz Connectivity: CANbus, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB Peripherals: DMA, POR, PWM, WDT Program Memory Size: 1MB (512K x 16) Program Memory Type: FLASH Data Converters: A/D 20x12b, 9x16b; D/A 3x12b Supply Voltage: 1.14V ~ 3.47V Categories: Integrated Circuits Supplier Device Package: 176-HLQFP (24x24) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 176-LQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit Dual-Core The number of I/O: 97 Date RAM Size: 102K x 16

Manufacturer: Texas Instruments
Win Source Part Number: 758667-TMS320F28377DPTPS
Packaging: Tray
Mounting Style: SMD
Core Processor: C28x
Speed: 200MHz
Connectivity: CANbus, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals: DMA, POR, PWM, WDT
Program Memory Size: 1MB (512K x 16)
Program Memory Type: FLASH
Data Converters: A/D 20x12b, 9x16b; D/A 3x12b
Supply Voltage: 1.14V ~ 3.47V
Categories: Integrated Circuits
Supplier Device Package: 176-HLQFP (24x24)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 176-LQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit Dual-Core
The number of I/O: 97
Date RAM Size: 102K x 16

Buy Now
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F28377DPTPS
32-bit Microcontrollers - MCU TMS320F28377DPTPS
32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 800 MIPS, 2xCPU, 2xCLA, FPU, TMU, 1024 KB Flash, EMIF, 16b ADC 176-HLQFP -40 to 125

32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 800 MIPS, 2xCPU, 2xCLA, FPU, TMU, 1024 KB Flash, EMIF, 16b ADC 176-HLQFP -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F28377DPTPS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F28377DPTPS
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F28377DPTPS
IC MCU 32BIT 1MB FLASH 176HLQFP

IC MCU 32BIT 1MB FLASH 176HLQFP

Supplier's Site
Microcontrollers - TMS320F28377DPTPS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F28377DPTPS
Microcontrollers TMS320F28377DPTPS
IC MCU 32BIT 1MB FLASH 176HLQFP

IC MCU 32BIT 1MB FLASH 176HLQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - TMS320F28377DPTPS - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F28377DPTPS
Embedded - Microcontrollers TMS320F28377DPTPS
IC MCU 32BIT 1MB FLASH 176HLQFP

IC MCU 32BIT 1MB FLASH 176HLQFP

Supplier's Site Datasheet
Microcontrollers - TMS320F28377DPTPS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28377DPTPS
Microcontrollers TMS320F28377DPTPS
C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 176-HLQFP (24x24)

C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 176-HLQFP (24x24)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28377DPTPS 685-TMS320F28377DPTPS 296-45145-ND 758667-TMS320F28377DPTPS TMS320F28377DPTPS TMS320F28377DPTPS TMS320F28377DPTPS TMS320F28377DPTPS TMS320F28377DPTPS
Product Name TMS320F28377D Dual-Core Delfino Microcontroller Automotive 32-bit 200MHz 1MB Embedded Microcontroller MCU Microcontrollers Electronic Wholesale - TMS320F28377DPTPS 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers
Clock Speed 200 MHz 20 MHz 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
Features DMA; PWM
Bits 16 Bit; Other; 12 Bits 16 Bit; Other; A/D 20x12b, 9x16b; D/A 3x12b
Number 4
RAM 204 KB 102 KB 1000 KB 102 KB 102 KB 102 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1120RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - DS76A10J/883 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
Microcontrollers - 296-F2800135PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1111F8RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details