Texas Instruments TMS320F28075 Piccolo Microcontroller TMS320F28075PTPT

Description
Piccolo Microcontroller 176-HLQFP -40 to 105
Request a Quote Datasheet
Description
Piccolo Microcontroller 176-HLQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F28075 Piccolo  Microcontroller - TMS320F28075PTPT - Texas Instruments
Dallas, TX, United States
TMS320F28075 Piccolo Microcontroller
TMS320F28075PTPT
TMS320F28075 Piccolo Microcontroller TMS320F28075PTPT
Piccolo Microcontroller 176-HLQFP -40 to 105

Piccolo Microcontroller 176-HLQFP -40 to 105

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TMS320F28075PTPT - 1271282-TMS320F28075PTPT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F28075PTPT
1271282-TMS320F28075PTPT
Embedded - Embedded - Microcontrollers - TMS320F28075PTPT 1271282-TMS320F28075PTPT
Manufacturer: Texas Instruments Win Source Part Number: 1271282-TMS320F28075 PTPT Series: C2000 C28x Piccolo Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: C28x Speed: 120MHz Package: 176-LQFP Exposed Pad Core Size: 32-Bit Connectivity: CAN, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 97 Program Memory Size: 512KB (256K x 16) Program Memory Type: FLASH RAM Size: 50K x 16 Data Converters: A/D 17x12b, D/A 3x12b Oscillator Type: External Supply Voltage: 1.14 V ~ 3.47 V Family Name: TMS320F28075 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 176-HLQFP (24x24) Alternative Parts (Cross-Reference): TMS320F28075PTPQ; TMS320F28075PTPS; Introduction Date: Oct 23, 2014 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1271282-TMS320F28075PTPT
Series: C2000 C28x Piccolo
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: C28x
Speed: 120MHz
Package: 176-LQFP Exposed Pad
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 97
Program Memory Size: 512KB (256K x 16)
Program Memory Type: FLASH
RAM Size: 50K x 16
Data Converters: A/D 17x12b, D/A 3x12b
Oscillator Type: External
Supply Voltage: 1.14 V ~ 3.47 V
Family Name: TMS320F28075
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 176-HLQFP (24x24)
Alternative Parts (Cross-Reference): TMS320F28075PTPQ; TMS320F28075PTPS;
Introduction Date: Oct 23, 2014
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Industrial 32-bit 120MHz 512KB Embedded Microcontroller MCU - 685-TMS320F28075PTPT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 32-bit 120MHz 512KB Embedded Microcontroller MCU
685-TMS320F28075PTPT
Industrial 32-bit 120MHz 512KB Embedded Microcontroller MCU 685-TMS320F28075PTPT
32-bit MCU, 120MHz, 512KB Flash, CLA, 176-HLQFP, Industrial Product overview: TMS320F28075PTPT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 120MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 120MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28075PTPT can be used for catalog matching and distributor lookup.

32-bit MCU, 120MHz, 512KB Flash, CLA, 176-HLQFP, Industrial Product overview: TMS320F28075PTPT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 120MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 120MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28075PTPT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-44989-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-44989-ND
Microcontrollers 296-44989-ND
C28x C2000™ C28x Piccolo™, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 120MHz 512KB (256K x 16) FLASH 176-HLQFP (24x24)

C28x C2000™ C28x Piccolo™, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 120MHz 512KB (256K x 16) FLASH 176-HLQFP (24x24)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F28075PTPT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F28075PTPT
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F28075PTPT
IC MCU 32BIT 512KB FLSH 176HLQFP

IC MCU 32BIT 512KB FLSH 176HLQFP

Supplier's Site
Microcontrollers - TMS320F28075PTPT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28075PTPT
Microcontrollers TMS320F28075PTPT
C28x C2000™ C28x Piccolo™, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 120MHz 512KB (256K x 16) FLASH 176-HLQFP (24x24)

C28x C2000™ C28x Piccolo™, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 120MHz 512KB (256K x 16) FLASH 176-HLQFP (24x24)

Buy Now
Microcontrollers - TMS320F28075PTPT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F28075PTPT
Microcontrollers TMS320F28075PTPT
IC MCU 32BIT 512KB FLSH 176HLQFP

IC MCU 32BIT 512KB FLSH 176HLQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - TMS320F28075PTPT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F28075PTPT
Embedded - Microcontrollers TMS320F28075PTPT
IC MCU 32BIT 512KB FLSH 176HLQFP

IC MCU 32BIT 512KB FLSH 176HLQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F28075PTPT
32-bit Microcontrollers - MCU TMS320F28075PTPT
32-bit Microcontrollers - MCU PiccoloG 32-bit MCU with 120 MHz, FPU, TMU, 512 KB Flash, CLA, SDFM 176-HLQFP -40 to 105

32-bit Microcontrollers - MCU PiccoloG 32-bit MCU with 120 MHz, FPU, TMU, 512 KB Flash, CLA, SDFM 176-HLQFP -40 to 105

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28075PTPT 1271282-TMS320F28075PTPT 685-TMS320F28075PTPT 296-44989-ND TMS320F28075PTPT TMS320F28075PTPT TMS320F28075PTPT TMS320F28075PTPT TMS320F28075PTPT
Product Name TMS320F28075 Piccolo Microcontroller Embedded - Embedded - Microcontrollers - TMS320F28075PTPT Industrial 32-bit 120MHz 512KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU
Clock Speed 120 MHz 120 MHz 100 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Features PWM
Bits Other; 12-bit Other; A/D 17x12b; D/A 3x12b
RAM 100 KB 512 KB 50 KB 50 KB 50 KB 50 KB
Serial Interface I²C; SPI; UART; USB CAN; SPI; SCI; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - COP8SAA716M8/NOPB-TI - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
RF and Wireless - RF Transceiver ICs - CC430F6145IRGCR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - COP8CBE9HVA7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LCC44
View Details
3 suppliers