The TMS320F28053PNS is a 32-bit real-time microcontroller from Texas Instruments, part of the C2000 family optimized for control applications. It operates at a speed of 60 MHz and features a high-efficiency C28x CPU architecture. The microcontroller includes a variety of integrated peripherals such as an Enhanced Controller Area Network (eCAN) bus, multiple PWM modules, and a 12-bit ADC with a fixed full-scale range of 0 to 3.3 V. It supports up to 42 GPIO pins and includes serial communication interfaces like I2C, SPI, and UART. The device is packaged in an 80-pin Low-Profile Quad Flatpack (LQFP) and is designed to operate in a temperature range of -40°C to 125°C, making it suitable for automotive and industrial applications. It also features advanced debugging capabilities, including real-time debug support and a dual-zone security module to protect firmware. The TMS320F28053PNS is particularly well-suited for applications such as motor control, inverter systems, and other real-time control tasks.
Piccolo Microcontroller 80-LQFP -40 to 125
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 80-LQFP (12x12)
TMS320F28053 - Piccolo Microcontroller, 32-Bit, FLASH, 60MHz, PQFP80
Manufacturer: Texas Instruments
Win Source Part Number: 797475-TMS320F28053P
Series: C2000 C28x Piccolo
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: C28x
Speed: 60MHz
Package: 80-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 42
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
RAM Size: 10K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.995 V
Family Name: TMS320F28053
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-LQFP (12x12)
Alternative Parts (Cross-Reference): TMS320F28053PNQ; TMS320F28052MPNQ; ; TMS320F28052PNQ; TMS320F28052FPNQ;
Introduction Date: November 02, 2012
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
C2000™ 32-bit MCU with 60 MHz, 64 KB Flash, CLA, PGAs, 3.75 MSPS ADC 80-LQFP -40 to 125 Product overview: TMS320F28053PNS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60 MHz, 64 KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60 MHz, 64 KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28053PNS can be used for catalog matching and distributor lookup.
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 80-LQFP (12x12)
IC MCU 32BIT 64KB FLASH 80LQFP
32-bit Microcontrollers - MCU Piccolo MicroCntlr
IC MCU 32BIT 64KB FLASH 80LQFP
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28053PNS | TMS320F28053PNS-ND | TMS320F28053PNS | 797475-TMS320F28053PNS | 685-TMS320F28053PNS | TMS320F28053PNS | TMS320F28053PNS | TMS320F28053PNS | TMS320F28053PNS |
| Product Name | TMS320F28053 Piccolo Microcontroller | Microcontrollers | Embedded - Embedded - Microcontrollers - TMS320F28053PNS | 32-bit 60 MHz 64 KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | |
| Clock Speed | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | |||
| Features | PWM | ||||||||
| Bits | Other; 12-bit | Other; A/D 16x12b | |||||||
| RAM | 20 KB | 10 KB | 64 KB | 20 KB | 10 KB | 10 KB | 10 KB | ||
| Serial Interface | I²C; SPI; UART | CAN; SPI; SCI; UART; USART | I2C, SPI, CAN, UART, USART, SCI |