Texas Instruments TMS320F28075 Piccolo Microcontroller TMS320F28075PZPQ

Description
Piccolo Microcontroller 100-HTQFP -40 to 125
Request a Quote Datasheet
Description
Piccolo Microcontroller 100-HTQFP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F28075 Piccolo  Microcontroller - TMS320F28075PZPQ - Texas Instruments
Dallas, TX, United States
TMS320F28075 Piccolo Microcontroller
TMS320F28075PZPQ
TMS320F28075 Piccolo Microcontroller TMS320F28075PZPQ
Piccolo Microcontroller 100-HTQFP -40 to 125

Piccolo Microcontroller 100-HTQFP -40 to 125

Buy Now Datasheet
Singapore, Singapore
Automotive 32-bit 120MHz 512KB Embedded Microcontroller MCU
685-TMS320F28075PZPQ
Automotive 32-bit 120MHz 512KB Embedded Microcontroller MCU 685-TMS320F28075PZPQ
32-bit MCU, 120MHz, 512KB Flash, 100-HTQFP, Automotive Product overview: TMS320F28075PZPQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 120MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 120MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28075PZPQ can be used for catalog matching and distributor lookup.

32-bit MCU, 120MHz, 512KB Flash, 100-HTQFP, Automotive Product overview: TMS320F28075PZPQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 120MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 120MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28075PZPQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-50023-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-50023-ND
Microcontrollers 296-50023-ND
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 120MHz 512KB (256K x 16) FLASH 100-HTQFP (14x14)

C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 120MHz 512KB (256K x 16) FLASH 100-HTQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TMS320F28075PZPQ - 797525-TMS320F28075PZPQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F28075PZPQ
797525-TMS320F28075PZPQ
Embedded - Embedded - Microcontrollers - TMS320F28075PZPQ 797525-TMS320F28075PZPQ
Manufacturer: Texas Instruments Win Source Part Number: 797525-TMS320F28075P ZPQ Series: Automotive, AEC-Q100, C2000 C28x Piccolo Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: C28x Speed: 120MHz Package: 100-TQFP Exposed Pad Core Size: 32-Bit Connectivity: CAN, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 41 Program Memory Size: 512KB (256K x 16) Program Memory Type: FLASH RAM Size: 50K x 16 Data Converters: A/D 14x12b, D/A 3x12b Oscillator Type: External Supply Voltage: 1.14 V ~ 3.47 V Family Name: TMS320F28075 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-HTQFP (14x14) Alternative Parts (Cross-Reference): CY8C5588AXI-060; CY8C5588AXI-022; NUC120VE3AN; NUC100VD2AN; Introduction Date: October 23, 2014 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797525-TMS320F28075PZPQ
Series: Automotive, AEC-Q100, C2000 C28x Piccolo
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: C28x
Speed: 120MHz
Package: 100-TQFP Exposed Pad
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 41
Program Memory Size: 512KB (256K x 16)
Program Memory Type: FLASH
RAM Size: 50K x 16
Data Converters: A/D 14x12b, D/A 3x12b
Oscillator Type: External
Supply Voltage: 1.14 V ~ 3.47 V
Family Name: TMS320F28075
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-HTQFP (14x14)
Alternative Parts (Cross-Reference): CY8C5588AXI-060; CY8C5588AXI-022; NUC120VE3AN; NUC100VD2AN;
Introduction Date: October 23, 2014
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - TMS320F28075PZPQ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F28075PZPQ
Microcontrollers TMS320F28075PZPQ
IC MCU 32BIT 512KB FLSH 100HTQFP

IC MCU 32BIT 512KB FLSH 100HTQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - TMS320F28075PZPQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F28075PZPQ
Embedded - Microcontrollers TMS320F28075PZPQ
IC MCU 32BIT 512KB FLSH 100HTQFP

IC MCU 32BIT 512KB FLSH 100HTQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F28075PZPQ
32-bit Microcontrollers - MCU TMS320F28075PZPQ
32-bit Microcontrollers - MCU PiccoloG 32-bit MCU with 120 MHz, FPU, TMU, 512 KB Flash, CLA, SDFM 100-HTQFP -40 to 125

32-bit Microcontrollers - MCU PiccoloG 32-bit MCU with 120 MHz, FPU, TMU, 512 KB Flash, CLA, SDFM 100-HTQFP -40 to 125

Buy Now Datasheet
Microcontrollers - TMS320F28075PZPQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28075PZPQ
Microcontrollers TMS320F28075PZPQ
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 120MHz 512KB (256K x 16) FLASH 100-HTQFP (14x14)

C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 120MHz 512KB (256K x 16) FLASH 100-HTQFP (14x14)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F28075PZPQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F28075PZPQ
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F28075PZPQ
IC MCU 32BIT 512KB FLSH 100HTQFP

IC MCU 32BIT 512KB FLSH 100HTQFP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28075PZPQ 685-TMS320F28075PZPQ 296-50023-ND 797525-TMS320F28075PZPQ TMS320F28075PZPQ TMS320F28075PZPQ TMS320F28075PZPQ TMS320F28075PZPQ TMS320F28075PZPQ
Product Name TMS320F28075 Piccolo Microcontroller Automotive 32-bit 120MHz 512KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - TMS320F28075PZPQ Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 120 MHz 100 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Features PWM
Bits Other; 12-bit Other; A/D 14x12b; D/A 3x12b
RAM 100 KB 50 KB 512 KB 50 KB 50 KB 50 KB
Serial Interface I²C; SPI; UART; USB CAN; SPI; SCI; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
1GHz 4KB 928MHz QFN Embedded Microcontroller MCU - 879-CC1111F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 3.3 volts
Serial Interface USB, USART, I2S
View Details
2 suppliers
BGA Embedded Microcontroller MCU - 685-D36780PGE100 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
5 suppliers