Piccolo Microcontroller 56-VQFN -40 to 105
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 56-VQFN (7x7)
32-bit Microcontrollers - MCU Piccolo Micro controller
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 56-VQFN (7x7)
IC MCU 32BIT 128KB FLASH 56VQFN
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28034RSHT | TMS320F28034RSHT-ND | TMS320F28034RSHT | TMS320F28034RSHT | TMS320F28034RSHT |
| Product Name | TMS320F28034 Piccolo Microcontroller | Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Clock Speed | 60 MHz | 60 MHz | 60 MHz | ||
| Features | PWM | ||||
| Bits | Other; 12-Bit | Other; A/D 13x12b | |||
| RAM | 20 KB | 10 KB | 10 KB | ||
| Serial Interface | I²C; SPI; UART | CAN; SPI; SCI; UART; USART |