Texas Instruments TMS320F28054M Piccolo Microcontroller with InstaSPIN-MOTION TMS320F28054MPNT

Description
Piccolo Microcontroller with InstaSPIN-MOTION 80-LQFP -40 to 105
Request a Quote Datasheet
Description
Piccolo Microcontroller with InstaSPIN-MOTION 80-LQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F28054M Piccolo Microcontroller with InstaSPIN-MOTION - TMS320F28054MPNT - Texas Instruments
Dallas, TX, United States
TMS320F28054M Piccolo Microcontroller with InstaSPIN-MOTION
TMS320F28054MPNT
TMS320F28054M Piccolo Microcontroller with InstaSPIN-MOTION TMS320F28054MPNT
Piccolo Microcontroller with InstaSPIN-MOTION 80-LQFP -40 to 105

Piccolo Microcontroller with InstaSPIN-MOTION 80-LQFP -40 to 105

Buy Now Datasheet
Singapore, Singapore
32-bit 60MHz 128KB Embedded Microcontroller MCU
685-TMS320F28054MPNT
32-bit 60MHz 128KB Embedded Microcontroller MCU 685-TMS320F28054MPNT
32-bit MCU 60MHz 128KB Flash LQFP 42 I/O Product overview: TMS320F28054MPNT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28054MPNT can be used for catalog matching and distributor lookup.

32-bit MCU 60MHz 128KB Flash LQFP 42 I/O Product overview: TMS320F28054MPNT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28054MPNT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-39704-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-39704-ND
Microcontrollers 296-39704-ND
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Electronic Wholesale - TMS320F28054MPNT - 1271268-TMS320F28054MPNT - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TMS320F28054MPNT
1271268-TMS320F28054MPNT
Electronic Wholesale - TMS320F28054MPNT 1271268-TMS320F28054MPNT
Manufacturer: Texas Instruments Win Source Part Number: 1271268-TMS320F28054 MPNT Series: C2000 C28x Piccolo Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: C28x Speed: 60MHz Package: 80-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 42 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH RAM Size: 8K x 16 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 1.995 V Family Name: TMS320F28054 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 80-LQFP (12x12) Alternative Parts (Cross-Reference): MB9AF111MAPMC-G-JNE2 ; MB9BF524MPMC; MB9AF115MAPMC; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271268-TMS320F28054MPNT
Series: C2000 C28x Piccolo
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: C28x
Speed: 60MHz
Package: 80-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 42
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
RAM Size: 8K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.995 V
Family Name: TMS320F28054
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 80-LQFP (12x12)
Alternative Parts (Cross-Reference): MB9AF111MAPMC-G-JNE2; MB9BF524MPMC; MB9AF115MAPMC;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - TMS320F28054MPNT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28054MPNT
Microcontrollers TMS320F28054MPNT
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)

Buy Now
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F28054MPNT
32-bit Microcontrollers - MCU TMS320F28054MPNT
32-bit Microcontrollers - MCU Piccolo MCU

32-bit Microcontrollers - MCU Piccolo MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28054MPNT 685-TMS320F28054MPNT 296-39704-ND 1271268-TMS320F28054MPNT TMS320F28054MPNT TMS320F28054MPNT
Product Name TMS320F28054M Piccolo Microcontroller with InstaSPIN-MOTION 32-bit 60MHz 128KB Embedded Microcontroller MCU Microcontrollers Electronic Wholesale - TMS320F28054MPNT Microcontrollers 32-bit Microcontrollers - MCU
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz
Features PWM
Bits Other; 12-bit Other; A/D 16x12b
RAM 16 KB 16 KB 8 KB 128 KB 8 KB
Serial Interface I²C; SPI; UART I2C, SPI, CAN, UART, USART, SCI CAN; SPI; SCI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Automotive VQFN Embedded Microcontroller MCU - 879-CC2541F256TRHARQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1110F32RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers