78K/0 78K0/Kx2-A Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH
8-bit Microcontrollers - MCU 8bit Microcontroller
IC MCU 8BIT 16KB FLASH 30SSOP
78K/0 78K0/Kx2-A Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD78F0590MC-CAB-AX-ND | UPD78F0590MC-CAB-AX | UPD78F0590MC-CAB-AX | UPD78F0590MC-CAB-AX |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 10x12b | |||
| RAM | 1 KB | 1 KB | ||
| ROM | 16 KB |