Texas Instruments High-Performance Analog Microcontrollers TMS320F28069FPZPQ

Description
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 100-HTQFP (14x14)
Request a Quote
Description
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 100-HTQFP (14x14)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320F28069FPZPQ is a 32-bit real-time microcontroller from Texas Instruments, optimized for control applications in industrial settings. It operates at a speed of 90 MHz and features a C28x core with a floating-point unit for efficient processing. The device includes up to 256KB of flash memory and 100KB of RAM, along with a variety of integrated peripherals such as PWM, ADC, and communication interfaces including CAN, I2C, and SPI. This microcontroller supports advanced control applications with features like a programmable control law accelerator (CLA) for independent execution of floating-point operations, and a Viterbi, Complex Math, CRC Unit (VCU) for enhanced instruction capabilities. It also offers a six-channel DMA for efficient data handling and has a wide operating temperature range of -40°C to 125°C, making it suitable for automotive applications. The TMS320F28069FPZPQ is packaged in a 100-pin TQFP format and supports multiple power management features, including integrated power-on reset and brownout reset. Its extensive GPIO capabilities and advanced debugging features further enhance its usability in complex control systems. This microcontroller is particularly well-suited for applications such as motor control, solar inverters, and industrial automation.

Datasheet Summary
Powered by GS/AI

The TMS320F28069FPZPQ is a 32-bit real-time microcontroller from Texas Instruments, optimized for control applications in industrial settings. It operates at a speed of 90 MHz and features a C28x core with a floating-point unit for efficient processing. The device includes up to 256KB of flash memory and 100KB of RAM, along with a variety of integrated peripherals such as PWM, ADC, and communication interfaces including CAN, I2C, and SPI. This microcontroller supports advanced control applications with features like a programmable control law accelerator (CLA) for independent execution of floating-point operations, and a Viterbi, Complex Math, CRC Unit (VCU) for enhanced instruction capabilities. It also offers a six-channel DMA for efficient data handling and has a wide operating temperature range of -40°C to 125°C, making it suitable for automotive applications. The TMS320F28069FPZPQ is packaged in a 100-pin TQFP format and supports multiple power management features, including integrated power-on reset and brownout reset. Its extensive GPIO capabilities and advanced debugging features further enhance its usability in complex control systems. This microcontroller is particularly well-suited for applications such as motor control, solar inverters, and industrial automation.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - TMS320F28069FPZPQ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TMS320F28069FPZPQ-ND
Microcontrollers TMS320F28069FPZPQ-ND
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 100-HTQFP (14x14)

C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 100-HTQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
Automotive 32-bit 90MHz 256KB Embedded Microcontroller MCU
685-TMS320F28069FPZPQ
Automotive 32-bit 90MHz 256KB Embedded Microcontroller MCU 685-TMS320F28069FPZPQ
32-bit MCU 90MHz, 256KB Flash, 100-Pin PQFP, Automotive Product overview: TMS320F28069FPZPQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 90MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 90MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28069FPZP Q can be used for catalog matching and distributor lookup.

32-bit MCU 90MHz, 256KB Flash, 100-Pin PQFP, Automotive Product overview: TMS320F28069FPZPQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 90MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 90MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28069FPZPQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TMS320F28069FPZPQ - 797517-TMS320F28069FPZPQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F28069FPZPQ
797517-TMS320F28069FPZPQ
Embedded - Embedded - Microcontrollers - TMS320F28069FPZPQ 797517-TMS320F28069FPZPQ
Manufacturer: Texas Instruments Win Source Part Number: 797517-TMS320F28069F PZPQ Series: Automotive, AEC-Q100, C2000 C28x Piccolo Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: C28x Speed: 90MHz Package: 100-TQFP Exposed Pad Core Size: 32-Bit Connectivity: CAN, I2C, McBSP, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 54 Program Memory Size: 256KB (128K x 16) Program Memory Type: FLASH RAM Size: 50K x 16 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 1.995 V Family Name: TMS320F28069 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-HTQFP (14x14) Alternative Parts (Cross-Reference): MPC5607BEMLLR; MPC5607BEMLL; DF71324AD80FPV; DF71426BD80FPV; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797517-TMS320F28069FPZPQ
Series: Automotive, AEC-Q100, C2000 C28x Piccolo
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: C28x
Speed: 90MHz
Package: 100-TQFP Exposed Pad
Core Size: 32-Bit
Connectivity: CAN, I2C, McBSP, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 54
Program Memory Size: 256KB (128K x 16)
Program Memory Type: FLASH
RAM Size: 50K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.995 V
Family Name: TMS320F28069
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-HTQFP (14x14)
Alternative Parts (Cross-Reference): MPC5607BEMLLR; MPC5607BEMLL; DF71324AD80FPV; DF71426BD80FPV;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microcontrollers - TMS320F28069FPZPQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F28069FPZPQ
Embedded - Microcontrollers TMS320F28069FPZPQ
IC MCU 32BIT 256KB FLSH 100HTQFP

IC MCU 32BIT 256KB FLSH 100HTQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F28069FPZPQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F28069FPZPQ
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F28069FPZPQ
IC MCU 32BIT 256KB FLSH 100HTQFP

IC MCU 32BIT 256KB FLSH 100HTQFP

Supplier's Site
IC MCU 32BIT 256KB FLASH 100QFP - 815-TMS320F28069FPZPQ - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 256KB FLASH 100QFP
815-TMS320F28069FPZPQ
IC MCU 32BIT 256KB FLASH 100QFP 815-TMS320F28069FPZPQ
IC MCU 32BIT 256KB FLASH 100QFP

IC MCU 32BIT 256KB FLASH 100QFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F28069FPZPQ
32-bit Microcontrollers - MCU TMS320F28069FPZPQ
32-bit Microcontrollers - MCU PiccoloG 32-bit MCU with 90 MHz, FPU, VCU, 256 KB Flash, CLA, InstaSPIN-FOC 100-HTQFP -40 to 125

32-bit Microcontrollers - MCU PiccoloG 32-bit MCU with 90 MHz, FPU, VCU, 256 KB Flash, CLA, InstaSPIN-FOC 100-HTQFP -40 to 125

Buy Now Datasheet
Microcontrollers - TMS320F28069FPZPQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28069FPZPQ
Microcontrollers TMS320F28069FPZPQ
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 100-HTQFP (14x14)

C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 100-HTQFP (14x14)

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28069FPZPQ-ND 685-TMS320F28069FPZPQ 797517-TMS320F28069FPZPQ TMS320F28069FPZPQ TMS320F28069FPZPQ 815-TMS320F28069FPZPQ TMS320F28069FPZPQ TMS320F28069FPZPQ
Product Name Microcontrollers Automotive 32-bit 90MHz 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMS320F28069FPZPQ Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 32BIT 256KB FLASH 100QFP 32-bit Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 90 MHz 90 MHz 90 MHz 90 MHz 90 MHz
Bits Other; A/D 16x12b
RAM 50 KB 256 KB 50 KB 50 KB 50 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1501EMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details