Texas Instruments TMS320F28027 Piccolo Microcontroller TMS320F28027DAT

Description
Piccolo Microcontroller 38-TSSOP -40 to 105
Request a Quote Datasheet
Description
Piccolo Microcontroller 38-TSSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F28027 Piccolo Microcontroller - TMS320F28027DAT - Texas Instruments
Dallas, TX, United States
TMS320F28027 Piccolo Microcontroller
TMS320F28027DAT
TMS320F28027 Piccolo Microcontroller TMS320F28027DAT
Piccolo Microcontroller 38-TSSOP -40 to 105

Piccolo Microcontroller 38-TSSOP -40 to 105

Buy Now Datasheet
Microcontrollers - 296-27294-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-27294-5-ND
Microcontrollers 296-27294-5-ND
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 38-TSSOP

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 38-TSSOP

Buy Now Datasheet
Singapore, Singapore
32-bit 60MHz 64KB TSSOP Embedded Microcontroller MCU
685-TMS320F28027DAT
32-bit 60MHz 64KB TSSOP Embedded Microcontroller MCU 685-TMS320F28027DAT
32-bit MCU, 60MHz, 64KB Flash, 20 I/O, TSSOP Product overview: TMS320F28027DAT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 64KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 64KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28027DAT can be used for catalog matching and distributor lookup.

32-bit MCU, 60MHz, 64KB Flash, 20 I/O, TSSOP Product overview: TMS320F28027DAT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 64KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 64KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28027DAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TMS320F28027DAT - 143516-TMS320F28027DAT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F28027DAT
143516-TMS320F28027DAT
Embedded - Embedded - Microcontrollers - TMS320F28027DAT 143516-TMS320F28027DAT
Manufacturer: Texas Instruments Win Source Part Number: 143516-TMS320F28027D AT Packaging: Tube/Rail Core Processor: C28x Number of I/O: 20 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH Data Converters: A/D 7x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 38-TSSOP Speed(Frequency): 60MHz Supply Voltage - Operating: 1.71 V to 1.995 V Part Core Size: 32-Bit Data RAM Size: 6K x 16 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 143516-TMS320F28027DAT
Packaging: Tube/Rail
Core Processor: C28x
Number of I/O: 20
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
Data Converters: A/D 7x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 38-TSSOP
Speed(Frequency): 60MHz
Supply Voltage - Operating: 1.71 V to 1.995 V
Part Core Size: 32-Bit
Data RAM Size: 6K x 16
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mcu, 32Bit, C2000, 60Mhz, Tssop-38; Product Range Texas Instruments - 29AH8014 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, C2000, 60Mhz, Tssop-38; Product Range Texas Instruments
29AH8014
Mcu, 32Bit, C2000, 60Mhz, Tssop-38; Product Range Texas Instruments 29AH8014
MCU, 32BIT, C2000, 60MHZ, TSSOP-38; Product Range:Piccolo (C2000) Family TMS320F2802x Series Microcontrollers; Architecture:C2000; No. of Bits:32bit; CPU Speed:60MHz; Program Memory Size:64KB; RAM Memory Size:12KB; No. of RoHS Compliant: Yes

MCU, 32BIT, C2000, 60MHZ, TSSOP-38; Product Range:Piccolo (C2000) Family TMS320F2802x Series Microcontrollers; Architecture:C2000; No. of Bits:32bit; CPU Speed:60MHz; Program Memory Size:64KB; RAM Memory Size:12KB; No. of RoHS Compliant: Yes

Supplier's Site
Microcontrollers - TMS320F28027DAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28027DAT
Microcontrollers TMS320F28027DAT
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 38-TSSOP

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 38-TSSOP

Buy Now
Embedded - Microcontrollers - TMS320F28027DAT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F28027DAT
Embedded - Microcontrollers TMS320F28027DAT
IC MCU 32BIT 64KB FLASH 38TSSOP

IC MCU 32BIT 64KB FLASH 38TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F28027DAT
32-bit Microcontrollers - MCU TMS320F28027DAT
32-bit Microcontrollers - MCU Piccolo Microcntrlr

32-bit Microcontrollers - MCU Piccolo Microcntrlr

Buy Now Datasheet
IC MCU 32BIT 64KB FLASH 38TSSOP - 815-TMS320F28027DAT - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 64KB FLASH 38TSSOP
815-TMS320F28027DAT
IC MCU 32BIT 64KB FLASH 38TSSOP 815-TMS320F28027DAT
IC MCU 32BIT 64KB FLASH 38TSSOP

IC MCU 32BIT 64KB FLASH 38TSSOP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F28027DAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F28027DAT
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F28027DAT
IC MCU 32BIT 64KB FLASH 38TSSOP

IC MCU 32BIT 64KB FLASH 38TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28027DAT 296-27294-5-ND 685-TMS320F28027DAT 143516-TMS320F28027DAT 29AH8014 TMS320F28027DAT TMS320F28027DAT TMS320F28027DAT 815-TMS320F28027DAT TMS320F28027DAT
Product Name TMS320F28027 Piccolo Microcontroller Microcontrollers 32-bit 60MHz 64KB TSSOP Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMS320F28027DAT Mcu, 32Bit, C2000, 60Mhz, Tssop-38; Product Range Texas Instruments Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU IC MCU 32BIT 64KB FLASH 38TSSOP Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
Features PWM
Bits Other; 12-Bit Other; A/D 7x12b
RAM 12 KB 6 KB 12 KB 64 KB 12 KB 6 KB 6 KB 6 KB
Serial Interface I²C; SPI; UART SPI; SCI; UART; USART I2C, SPI, UART, USART, SCI I²C; SPI; SCI; UART; USART; I2C, SCI, SPI, UART, USART
Unlock Full Specs
to access all available technical data

Similar Products

1 GHz 3.3V Embedded Microcontroller MCU - 879-CC1310F128RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 296-AM2432BKEGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers