Texas Instruments TMS320F28069 Piccolo Microcontroller TMS320F28069PNT

Description
Piccolo Microcontroller 80-LQFP -40 to 105
Request a Quote Datasheet
Description
Piccolo Microcontroller 80-LQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320F28069 Piccolo Microcontroller
TMS320F28069PNT
TMS320F28069 Piccolo Microcontroller TMS320F28069PNT
Piccolo Microcontroller 80-LQFP -40 to 105

Piccolo Microcontroller 80-LQFP -40 to 105

Buy Now Datasheet
Singapore, Singapore
32-bit 90MHz 256KB Embedded Microcontroller MCU
685-TMS320F28069PNT
32-bit 90MHz 256KB Embedded Microcontroller MCU 685-TMS320F28069PNT
32-bit MCU, 90MHz, 256KB Flash, LQFP, C2000 Product overview: TMS320F28069PNT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 90MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 90MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28069PNT can be used for catalog matching and distributor lookup.

32-bit MCU, 90MHz, 256KB Flash, LQFP, C2000 Product overview: TMS320F28069PNT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 90MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 90MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28069PNT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TMS320F28069PNT - 1271278-TMS320F28069PNT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F28069PNT
1271278-TMS320F28069PNT
Embedded - Embedded - Microcontrollers - TMS320F28069PNT 1271278-TMS320F28069PNT
Manufacturer: Texas Instruments Win Source Part Number: 1271278-TMS320F28069 PNT Series: C2000 C28x Piccolo Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: C28x Speed: 90MHz Package: 80-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, McBSP, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 256KB (128K x 16) Program Memory Type: FLASH RAM Size: 50K x 16 Data Converters: A/D 12x12b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 1.995 V Family Name: TMS320F28069 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 80-LQFP (12x12) Alternative Parts (Cross-Reference): MB9AF312MAPMC-G-JNE2 ; MB9BF524MPMC; MB9BF124MPMC-G-JNE2; Introduction Date: March 01, 2012 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271278-TMS320F28069PNT
Series: C2000 C28x Piccolo
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: C28x
Speed: 90MHz
Package: 80-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, McBSP, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 40
Program Memory Size: 256KB (128K x 16)
Program Memory Type: FLASH
RAM Size: 50K x 16
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.995 V
Family Name: TMS320F28069
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 80-LQFP (12x12)
Alternative Parts (Cross-Reference): MB9AF312MAPMC-G-JNE2; MB9BF524MPMC; MB9BF124MPMC-G-JNE2;
Introduction Date: March 01, 2012
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-36040-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-36040-ND
Microcontrollers 296-36040-ND
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 80-LQFP (12x12)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Microcontrollers - TMS320F28069PNT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28069PNT
Microcontrollers TMS320F28069PNT
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 80-LQFP (12x12)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 80-LQFP (12x12)

Buy Now
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F28069PNT
32-bit Microcontrollers - MCU TMS320F28069PNT
32-bit Microcontrollers - MCU PICCOLO MCU

32-bit Microcontrollers - MCU PICCOLO MCU

Buy Now Datasheet
Mcu, 32Bit, C2000, 90Mhz, Lqfp-80; Product Range Texas Instruments - 29AH8018 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, C2000, 90Mhz, Lqfp-80; Product Range Texas Instruments
29AH8018
Mcu, 32Bit, C2000, 90Mhz, Lqfp-80; Product Range Texas Instruments 29AH8018
MCU, 32BIT, C2000, 90MHZ, LQFP-80; Product Range:Piccolo (C2000) Family TMS320F2806x Series Microcontrollers; Architecture:C2000; No. of Bits:32bit; CPU Speed:90MHz; Program Memory Size:256KB; RAM Memory Size:100KB; No. of RoHS Compliant: Yes

MCU, 32BIT, C2000, 90MHZ, LQFP-80; Product Range:Piccolo (C2000) Family TMS320F2806x Series Microcontrollers; Architecture:C2000; No. of Bits:32bit; CPU Speed:90MHz; Program Memory Size:256KB; RAM Memory Size:100KB; No. of RoHS Compliant: Yes

Supplier's Site
Microcontrollers - TMS320F28069PNT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F28069PNT
Microcontrollers TMS320F28069PNT
IC MCU 32BIT 256KB FLASH 80LQFP

IC MCU 32BIT 256KB FLASH 80LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28069PNT 685-TMS320F28069PNT 1271278-TMS320F28069PNT 296-36040-ND TMS320F28069PNT TMS320F28069PNT 29AH8018 TMS320F28069PNT
Product Name TMS320F28069 Piccolo Microcontroller 32-bit 90MHz 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMS320F28069PNT Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Mcu, 32Bit, C2000, 90Mhz, Lqfp-80; Product Range Texas Instruments Microcontrollers
Clock Speed 90 MHz 90 MHz 90 MHz 90 MHz 90 MHz 90 MHz
Features PWM
Bits Other; 12-bit Other; A/D 12x12b
RAM 100 KB 50 KB 256 KB 50 KB 50 KB 100 KB 50 KB
Serial Interface I²C; SPI; UART; USB I2C, SPI, CAN, UART, USART, SCI CAN; SPI; SCI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CC2640F128RHBR - 1159457-CC2640F128RHBR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8-bit 8BIT Embedded Microcontroller MCU - 685-COPEG884-AQC/WM/SP110451 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Clock Speed 10 MHz
RAM 0.1920 KB
View Details
6 suppliers