Texas Instruments TMS320F28035 Piccolo Microcontroller TMS320F28035PNQ

Description
Piccolo Microcontroller 80-LQFP -40 to 125
Request a Quote Datasheet
Description
Piccolo Microcontroller 80-LQFP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F28035 Piccolo Microcontroller - TMS320F28035PNQ - Texas Instruments
Dallas, TX, United States
TMS320F28035 Piccolo Microcontroller
TMS320F28035PNQ
TMS320F28035 Piccolo Microcontroller TMS320F28035PNQ
Piccolo Microcontroller 80-LQFP -40 to 125

Piccolo Microcontroller 80-LQFP -40 to 125

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TMS320F28035PNQ - 1271265-TMS320F28035PNQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F28035PNQ
1271265-TMS320F28035PNQ
Embedded - Embedded - Microcontrollers - TMS320F28035PNQ 1271265-TMS320F28035PNQ
Manufacturer: Texas Instruments Win Source Part Number: 1271265-TMS320F28035 PNQ Series: Automotive, AEC-Q100, C2000 C28x Piccolo Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: C28x Speed: 60MHz Package: 80-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 45 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH RAM Size: 10K x 16 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 1.995 V Family Name: TMS320F28035 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 80-LQFP (12x12) Alternative Parts (Cross-Reference): MB9BF567MPMC-G-JNE2; MB9BF524MPMC; MB9BF524MPMC-G-JNE2; Introduction Date: October 01, 2010 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271265-TMS320F28035PNQ
Series: Automotive, AEC-Q100, C2000 C28x Piccolo
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: C28x
Speed: 60MHz
Package: 80-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 45
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
RAM Size: 10K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.995 V
Family Name: TMS320F28035
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 80-LQFP (12x12)
Alternative Parts (Cross-Reference): MB9BF567MPMC-G-JNE2; MB9BF524MPMC; MB9BF524MPMC-G-JNE2;
Introduction Date: October 01, 2010
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
32-bit 60MHz 128KB Embedded Microcontroller MCU
685-TMS320F28035PNQ
32-bit 60MHz 128KB Embedded Microcontroller MCU 685-TMS320F28035PNQ
32-bit C28x RISC MCU, 60MHz, 128KB Flash, 80-Pin LQFP Product overview: TMS320F28035PNQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28035PNQ can be used for catalog matching and distributor lookup.

32-bit C28x RISC MCU, 60MHz, 128KB Flash, 80-Pin LQFP Product overview: TMS320F28035PNQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28035PNQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-36024-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-36024-ND
Microcontrollers 296-36024-ND
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)

C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Embedded - Microcontrollers - TMS320F28035PNQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F28035PNQ
Embedded - Microcontrollers TMS320F28035PNQ
IC MCU 32BIT 128KB FLASH 80LQFP

IC MCU 32BIT 128KB FLASH 80LQFP

Supplier's Site Datasheet
Microcontrollers - TMS320F28035PNQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28035PNQ
Microcontrollers TMS320F28035PNQ
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)

C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)

Buy Now
Microcontrollers - TMS320F28035PNQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28035PNQ
Microcontrollers TMS320F28035PNQ
* Microcontroller IC

* Microcontroller IC

Buy Now Datasheet
Microcontrollers - TMS320F28035PNQ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F28035PNQ
Microcontrollers TMS320F28035PNQ
IC MCU 32BIT 128KB FLASH 80LQFP

IC MCU 32BIT 128KB FLASH 80LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F28035PNQ
32-bit Microcontrollers - MCU TMS320F28035PNQ
32-bit Microcontrollers - MCU Piccolo Microcntrlr

32-bit Microcontrollers - MCU Piccolo Microcntrlr

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28035PNQ 1271265-TMS320F28035PNQ 685-TMS320F28035PNQ 296-36024-ND TMS320F28035PNQ TMS320F28035PNQ TMS320F28035PNQ TMS320F28035PNQ TMS320F28035PNQ
Product Name TMS320F28035 Piccolo Microcontroller Embedded - Embedded - Microcontrollers - TMS320F28035PNQ 32-bit 60MHz 128KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
Features PWM
Bits Other; 12-Bit Other; A/D 16x12b
RAM 20 KB 128 KB 20 KB 10 KB 10 KB 10 KB
Serial Interface I²C; SPI; UART CAN/I2C/SPI/UART CAN; SPI; SCI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAT - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; I2C, I2S, SPI
View Details
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZD80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers