Texas Instruments TMS320F28052F Piccolo Microcontroller with InstaSPIN-FOC TMS320F28052FPNQ

Description
Piccolo Microcontroller with InstaSPIN-FOC 80-LQFP -40 to 125
Request a Quote Datasheet
Description
Piccolo Microcontroller with InstaSPIN-FOC 80-LQFP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F28052F Piccolo Microcontroller with InstaSPIN-FOC - TMS320F28052FPNQ - Texas Instruments
Dallas, TX, United States
TMS320F28052F Piccolo Microcontroller with InstaSPIN-FOC
TMS320F28052FPNQ
TMS320F28052F Piccolo Microcontroller with InstaSPIN-FOC TMS320F28052FPNQ
Piccolo Microcontroller with InstaSPIN-FOC 80-LQFP -40 to 125

Piccolo Microcontroller with InstaSPIN-FOC 80-LQFP -40 to 125

Buy Now Datasheet
Microcontrollers - TMS320F28052FPNQ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TMS320F28052FPNQ-ND
Microcontrollers TMS320F28052FPNQ-ND
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 80-LQFP (12x12)

C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TMS320F28052FPNQ - 797469-TMS320F28052FPNQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F28052FPNQ
797469-TMS320F28052FPNQ
Embedded - Embedded - Microcontrollers - TMS320F28052FPNQ 797469-TMS320F28052FPNQ
Manufacturer: Texas Instruments Win Source Part Number: 797469-TMS320F28052F PNQ Series: Automotive, AEC-Q100, C2000 C28x Piccolo Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: C28x Speed: 60MHz Package: 80-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 42 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH RAM Size: 8K x 16 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 1.995 V Family Name: TMS320F28052 Categories: Integrated Circuits (ICs) Manufacturer Package: 80-LQFP (12x12) Alternative Parts (Cross-Reference): MB9AF316MAPMC-G-JNE2 ; MAX32600-W00+TW; MKL25Z128VLK4®; MAX32625IWY+W; Introduction Date: June 13, 2014 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797469-TMS320F28052FPNQ
Series: Automotive, AEC-Q100, C2000 C28x Piccolo
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: C28x
Speed: 60MHz
Package: 80-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 42
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
RAM Size: 8K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.995 V
Family Name: TMS320F28052
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-LQFP (12x12)
Alternative Parts (Cross-Reference): MB9AF316MAPMC-G-JNE2; MAX32600-W00+TW; MKL25Z128VLK4®; MAX32625IWY+W;
Introduction Date: June 13, 2014
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
32-bit 60 MHz 64 KB Embedded Microcontroller MCU
685-TMS320F28052FPNQ
32-bit 60 MHz 64 KB Embedded Microcontroller MCU 685-TMS320F28052FPNQ
C2000™ 32-bit MCU with 60 MHz, 64 KB Flash, InstaSPIN-FOC, PGAs 80-LQFP -40 to 125 Product overview: TMS320F28052FPNQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60 MHz, 64 KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60 MHz, 64 KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28052FPNQ can be used for catalog matching and distributor lookup.

C2000™ 32-bit MCU with 60 MHz, 64 KB Flash, InstaSPIN-FOC, PGAs 80-LQFP -40 to 125 Product overview: TMS320F28052FPNQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60 MHz, 64 KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60 MHz, 64 KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28052FPNQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - TMS320F28052FPNQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28052FPNQ
Microcontrollers TMS320F28052FPNQ
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 80-LQFP (12x12)

C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 80-LQFP (12x12)

Buy Now
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F28052FPNQ
32-bit Microcontrollers - MCU TMS320F28052FPNQ
32-bit Microcontrollers - MCU Piccolo MicroCntlr w/ InstaSPIN-FOC

32-bit Microcontrollers - MCU Piccolo MicroCntlr w/ InstaSPIN-FOC

Buy Now Datasheet
Embedded - Microcontrollers - TMS320F28052FPNQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F28052FPNQ
Embedded - Microcontrollers TMS320F28052FPNQ
IC MCU 32BIT 64KB FLASH 80LQFP

IC MCU 32BIT 64KB FLASH 80LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F28052FPNQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F28052FPNQ
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F28052FPNQ
IC MCU 32BIT 64KB FLASH 80LQFP

IC MCU 32BIT 64KB FLASH 80LQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28052FPNQ TMS320F28052FPNQ-ND 797469-TMS320F28052FPNQ 685-TMS320F28052FPNQ TMS320F28052FPNQ TMS320F28052FPNQ TMS320F28052FPNQ TMS320F28052FPNQ
Product Name TMS320F28052F Piccolo Microcontroller with InstaSPIN-FOC Microcontrollers Embedded - Embedded - Microcontrollers - TMS320F28052FPNQ 32-bit 60 MHz 64 KB Embedded Microcontroller MCU Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
Features PWM
Bits Other; 12-bit Other; A/D 16x12b
RAM 16 KB 8 KB 64 KB 20 KB 8 KB 8 KB
Serial Interface I²C; SPI; UART CAN; SPI; SCI; UART; USART I2C, SPI, UART, USART, SCI, CAN
Unlock Full Specs
to access all available technical data

Similar Products

32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-F2800137PMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Clock Speed 25 MHz
RAM 18 KB
View Details
5 suppliers
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
2 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers