The UPD70F3452GC(R)-UBT-
Manufacturer: Renesas Electronics America
Win Source Part Number: 735625-UPD70F3452GC(
Series: V850E/Ix3
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: V850ES
Speed: 64MHz
Package: 80-LQFP
Core Size: 32-Bit
Connectivity: CSI, I2C, UART/USART
Peripherals: DMA, LVD, PWM, WDT
Number of I/O: 44
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 12K x 8
Data Converters: A/D 10x12b, 4x10b
Oscillator Type: External
Supply Voltage: 3.5 V ~ 5.5 V
Family Name: uPD70F3452
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.renesas.com
Manufacturer Package: 80-LQFP (14x14)
Alternative Parts (Cross-Reference): MB9AFAA1MPMC1; MB9AFAA2MPMC1;
ECCN: 3A991
Country of Origin: Japan
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 90
V850ES V850E/Ix3 Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 80-LQFP (14x14)
IC MCU 32BIT 256KB FLASH 80LQFP Product overview: UPD70F3452GC(R)-UBT-
IC MCU 32BIT 256KB FLASH 80LQFP
V850ES V850E/Ix3 Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 80-LQFP (14x14)
32-bit Microcontrollers - MCU 32bit Microcontroller
IC MCU 32BIT 256KB FLASH 80LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 735625-UPD70F3452GC(R)-UBT-A | UPD70F3452GC(R)-UBT-A-ND | 685-UPD70F3452GC(R)-UBT-A | UPD70F3452GC(R)-UBT-A | UPD70F3452GC(R)-UBT-A | UPD70F3452GC(R)-UBT-A | UPD70F3452GC(R)-UBT-A |
| Product Name | Embedded - Embedded - Microcontrollers - UPD70F3452GC(R)-UBT-A | Microcontrollers | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | |||
| RAM | 256 KB | 12 KB | 12 KB | 12 KB | 12 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | ||||
| Supply Voltage | 3.5 to 5.5 volts | 3.5 to 5.5 volts | 3.5 to 5.5 volts | 5.5 volts |