Piccolo Microcontroller 80-HTQFP -40 to 125
32-bit MCU 90MHz 256KB Flash HTQFP Product overview: TMS320F28069UPFPS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 90MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 90MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28069UPFP
Manufacturer: Texas Instruments
Win Source Part Number: 797520-TMS320F28069U
Series: C2000 C28x Piccolo
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: C28x
Speed: 90MHz
Package: 80-TQFP Exposed Pad
Core Size: 32-Bit
Connectivity: CAN, I2C, McBSP, SCI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 40
Program Memory Size: 256KB (128K x 16)
Program Memory Type: FLASH
RAM Size: 50K x 16
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.995 V
Family Name: TMS320F28069
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-HTQFP (12x12)
Alternative Parts (Cross-Reference): UPD70F3618M1GKA-GAK-
Introduction Date: November 01, 2010
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 80-HTQFP (12x12)
IC MCU 32BIT 256KB FLASH 80HTQFP
IC MCU 32BIT 256KB FLASH 80HTQFP
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 80-HTQFP (12x12)
32-bit Microcontrollers - MCU PICCOLO MCU
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28069UPFPS | 685-TMS320F28069UPFPS | 797520-TMS320F28069UPFPS | TMS320F28069UPFPS-ND | TMS320F28069UPFPS | TMS320F28069UPFPS | TMS320F28069UPFPS | TMS320F28069UPFPS |
| Product Name | TMS320F28069 Piccolo Microcontroller | 32-bit 90MHz 256KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - TMS320F28069UPFPS | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | ||
| RAM | 50 KB | 256 KB | 50 KB | 50 KB | 50 KB | 50 KB | ||
| Supply Voltage | 3.3 volts | 1.71 to 2 volts | 1.71 to 2 volts | 1.71 to 2 volts | 2 volts | |||
| Serial Interface | I2C, SPI, USB, CAN, UART, SCI, USART | CAN; SPI; SCI; UART; USART; USB | ||||||
| Package Type | Other; HTQFP | TQFP; Other; 80-TQFP Exposed Pad | QFP; Other; 80-TQFP Exposed Pad | TQFP; Other; 80-TQFP Exposed Pad | QFP; TQFP; Other; 80-TQFP Exposed Pad |