Texas Instruments TMS320F28377S Single-Core Delfino Microcontroller TMS320F28377SPZPQ

Description
Single-Core Delfino Microcontroller 100-HTQFP -40 to 125
Request a Quote
Description
Single-Core Delfino Microcontroller 100-HTQFP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320F28377SPZPQ is a 32-bit floating-point microcontroller designed for real-time control applications such as motor drives and digital power systems. It features a 200MHz TMS320C28x CPU with an IEEE 754 single-precision FPU, TMU, and VCU-II, along with a 200MHz CLA coprocessor for parallel execution. The device includes 512KB of ECC-protected flash, 132KB of ECC- or parity-protected RAM, and supports 1.2V core and 3.3V I/O operation. It integrates four 16-bit ADCs with up to 14MSPS throughput, 24 PWM channels including 16 HRPWM channels, two CAN modules, USB 2.0, and multiple serial interfaces. The part is packaged in a 100-pin HTQFP (PZP) with a 16mm × 16mm body size and is rated for junction temperatures from -40°C to 125°C. It meets ISO 26262 up to ASIL B and IEC 61508 up to SIL 2 certification.

Datasheet Summary
Powered by GS/AI

The TMS320F28377SPZPQ is a 32-bit floating-point microcontroller designed for real-time control applications such as motor drives and digital power systems. It features a 200MHz TMS320C28x CPU with an IEEE 754 single-precision FPU, TMU, and VCU-II, along with a 200MHz CLA coprocessor for parallel execution. The device includes 512KB of ECC-protected flash, 132KB of ECC- or parity-protected RAM, and supports 1.2V core and 3.3V I/O operation. It integrates four 16-bit ADCs with up to 14MSPS throughput, 24 PWM channels including 16 HRPWM channels, two CAN modules, USB 2.0, and multiple serial interfaces. The part is packaged in a 100-pin HTQFP (PZP) with a 16mm × 16mm body size and is rated for junction temperatures from -40°C to 125°C. It meets ISO 26262 up to ASIL B and IEC 61508 up to SIL 2 certification.

Suppliers

Company
Product
Description
Supplier Links
TMS320F28377S Single-Core Delfino Microcontroller - TMS320F28377SPZPQ - Texas Instruments
Dallas, TX, United States
TMS320F28377S Single-Core Delfino Microcontroller
TMS320F28377SPZPQ
TMS320F28377S Single-Core Delfino Microcontroller TMS320F28377SPZPQ
Single-Core Delfino Microcontroller 100-HTQFP -40 to 125

Single-Core Delfino Microcontroller 100-HTQFP -40 to 125

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TMS320F28377SPZPQ - 797588-TMS320F28377SPZPQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F28377SPZPQ
797588-TMS320F28377SPZPQ
Embedded - Embedded - Microcontrollers - TMS320F28377SPZPQ 797588-TMS320F28377SPZPQ
Manufacturer: Texas Instruments Win Source Part Number: 797588-TMS320F28377S PZPQ Series: Automotive, AEC-Q100, C2000 C28x Delfino Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: C28x Speed: 200MHz Package: 100-TQFP Exposed Pad Core Size: 32-Bit Single-Core Connectivity: CAN, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 41 Program Memory Size: 1MB (512K x 16) Program Memory Type: FLASH RAM Size: 82K x 16 Data Converters: A/D 14x12b, 14x16b, D/A 3x12b Oscillator Type: Internal Supply Voltage: 1.14 V ~ 3.47 V Family Name: TMS320F28377 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-HTQFP (14x14) Alternative Parts (Cross-Reference): MB91F464AAPMCR-GSE2; SPC560P34L3BEFAR; AT32UC3A1128; MB91F464AAPMC-GSE2; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797588-TMS320F28377SPZPQ
Series: Automotive, AEC-Q100, C2000 C28x Delfino
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: C28x
Speed: 200MHz
Package: 100-TQFP Exposed Pad
Core Size: 32-Bit Single-Core
Connectivity: CAN, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 41
Program Memory Size: 1MB (512K x 16)
Program Memory Type: FLASH
RAM Size: 82K x 16
Data Converters: A/D 14x12b, 14x16b, D/A 3x12b
Oscillator Type: Internal
Supply Voltage: 1.14 V ~ 3.47 V
Family Name: TMS320F28377
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-HTQFP (14x14)
Alternative Parts (Cross-Reference): MB91F464AAPMCR-GSE2; SPC560P34L3BEFAR; AT32UC3A1128; MB91F464AAPMC-GSE2;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-48994-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-48994-ND
Microcontrollers 296-48994-ND
C28x Automotive, AEC-Q100, C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 200MHz 1MB (512K x 16) FLASH 100-HTQFP (14x14)

C28x Automotive, AEC-Q100, C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 200MHz 1MB (512K x 16) FLASH 100-HTQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
Automotive 32-bit 1MB Embedded Microcontroller MCU
685-TMS320F28377SPZPQ
Automotive 32-bit 1MB Embedded Microcontroller MCU 685-TMS320F28377SPZPQ
32-bit MCU, 400 MIPS, 1MB Flash, 100-HTQFP, Automotive Product overview: TMS320F28377SPZPQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28377SPZP Q can be used for catalog matching and distributor lookup.

32-bit MCU, 400 MIPS, 1MB Flash, 100-HTQFP, Automotive Product overview: TMS320F28377SPZPQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28377SPZPQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F28377SPZPQ
32-bit Microcontrollers - MCU TMS320F28377SPZPQ
32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 400 MIPS, 1xCPU, 1xCLA, FPU, TMU, 1024 KB Flash, EMIF, 16b ADC 100-HTQFP -40 to 125

32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 400 MIPS, 1xCPU, 1xCLA, FPU, TMU, 1024 KB Flash, EMIF, 16b ADC 100-HTQFP -40 to 125

Buy Now Datasheet
Microcontrollers - TMS320F28377SPZPQ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F28377SPZPQ
Microcontrollers TMS320F28377SPZPQ
IC MCU 32BIT 1MB FLASH 100HTQFP

IC MCU 32BIT 1MB FLASH 100HTQFP

Supplier's Site Datasheet
Microcontrollers - TMS320F28377SPZPQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28377SPZPQ
Microcontrollers TMS320F28377SPZPQ
C28x Automotive, AEC-Q100, C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 200MHz 1MB (512K x 16) FLASH 100-HTQFP (14x14)

C28x Automotive, AEC-Q100, C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 200MHz 1MB (512K x 16) FLASH 100-HTQFP (14x14)

Buy Now
Embedded - Microcontrollers - TMS320F28377SPZPQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F28377SPZPQ
Embedded - Microcontrollers TMS320F28377SPZPQ
IC MCU 32BIT 1MB FLASH 100HTQFP

IC MCU 32BIT 1MB FLASH 100HTQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F28377SPZPQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F28377SPZPQ
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F28377SPZPQ
IC MCU 32BIT 1MB FLASH 100HTQFP

IC MCU 32BIT 1MB FLASH 100HTQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28377SPZPQ 797588-TMS320F28377SPZPQ 296-48994-ND 685-TMS320F28377SPZPQ TMS320F28377SPZPQ TMS320F28377SPZPQ TMS320F28377SPZPQ TMS320F28377SPZPQ TMS320F28377SPZPQ
Product Name TMS320F28377S Single-Core Delfino Microcontroller Embedded - Embedded - Microcontrollers - TMS320F28377SPZPQ Microcontrollers Automotive 32-bit 1MB Embedded Microcontroller MCU 32-bit Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 200 MHz 200 MHz 200 MHz 100 MHz 200 MHz 200 MHz 200 MHz
Features DMA; PWM
Bits 16 Bit; Other; 12 Bits 16 Bit; Other; A/D 14x12b, 14x16b; D/A 3x12b
Number 4
RAM 164 KB 1000 KB 82 KB 82 KB 82 KB 82 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CR16MAS9VJE9/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
3 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F32RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers