Texas Instruments TMS470R1A384 16/32-Bit RISC Flash Microcontroller TMS470R1A384PGET

Description
16/32-Bit RISC Flash Microcontroller 144-LQFP
Request a Quote
Description
16/32-Bit RISC Flash Microcontroller 144-LQFP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS470R1A384PGET is a 16/32-bit RISC flash microcontroller based on the ARM7TDMI core, featuring 384 Kbytes of flash memory and 32 Kbytes of SRAM. It operates with a core supply voltage of 1.71 V to 2.05 V and an I/O supply voltage of 3.0 V to 3.6 V. The device is packaged in a 144-pin plastic low-profile quad flatpack (LQFP, PGE suffix) with 87 general-purpose I/O pins and supports a maximum system clock of 24 MHz (48 MHz in pipeline mode). It includes two CAN controllers, three I2C modules, two SPI interfaces, two SCI interfaces, a 12-channel 10-bit MibADC, a 12-channel high-end timer with XOR-share feature, and a zero-pin phase-locked loop. The part complies with IEEE 1149.1 JTAG for test access and meets RoHS standards. It supports extended industrial temperature ranges and includes a system module with memory protection, bus supervision, and analog watchdog timer.

Datasheet Summary
Powered by GS/AI

The TMS470R1A384PGET is a 16/32-bit RISC flash microcontroller based on the ARM7TDMI core, featuring 384 Kbytes of flash memory and 32 Kbytes of SRAM. It operates with a core supply voltage of 1.71 V to 2.05 V and an I/O supply voltage of 3.0 V to 3.6 V. The device is packaged in a 144-pin plastic low-profile quad flatpack (LQFP, PGE suffix) with 87 general-purpose I/O pins and supports a maximum system clock of 24 MHz (48 MHz in pipeline mode). It includes two CAN controllers, three I2C modules, two SPI interfaces, two SCI interfaces, a 12-channel 10-bit MibADC, a 12-channel high-end timer with XOR-share feature, and a zero-pin phase-locked loop. The part complies with IEEE 1149.1 JTAG for test access and meets RoHS standards. It supports extended industrial temperature ranges and includes a system module with memory protection, bus supervision, and analog watchdog timer.

Suppliers

Company
Product
Description
Supplier Links
TMS470R1A384 16/32-Bit RISC Flash Microcontroller - TMS470R1A384PGET - Texas Instruments
Dallas, TX, United States
TMS470R1A384 16/32-Bit RISC Flash Microcontroller
TMS470R1A384PGET
TMS470R1A384 16/32-Bit RISC Flash Microcontroller TMS470R1A384PGET
16/32-Bit RISC Flash Microcontroller 144-LQFP

16/32-Bit RISC Flash Microcontroller 144-LQFP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TMS470R1A384PGET - 1271402-TMS470R1A384PGET - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS470R1A384PGET
1271402-TMS470R1A384PGET
Embedded - Embedded - Microcontrollers - TMS470R1A384PGET 1271402-TMS470R1A384PGET
Manufacturer: Texas Instruments Win Source Part Number: 1271402-TMS470R1A384 PGET Packaging: Tray Mounting Style: SMD Core Processor: ARM7 Speed: 48MHz Connectivity: CANbus, C2Slb, I2C, SCI, SPI Peripherals: DMA, PWM, WDT Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Oscillator Type: External Supply Voltage: 1.71V ~ 2.05V Categories: Integrated Circuits Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.ti.com Manufacturer Package: 144-LQFP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: TMS470R1A384 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Data Bus Width: 16/32-Bit The number of I/O: 94 Date RAM Size: 32K x 8

Manufacturer: Texas Instruments
Win Source Part Number: 1271402-TMS470R1A384PGET
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM7
Speed: 48MHz
Connectivity: CANbus, C2Slb, I2C, SCI, SPI
Peripherals: DMA, PWM, WDT
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Oscillator Type: External
Supply Voltage: 1.71V ~ 2.05V
Categories: Integrated Circuits
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 144-LQFP
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Family Part Number: TMS470R1A384
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Data Bus Width: 16/32-Bit
The number of I/O: 94
Date RAM Size: 32K x 8

Buy Now
Singapore, Singapore
32-bit 48MHz 384KB 32KB Embedded Microcontroller MCU
685-TMS470R1A384PGET
32-bit 48MHz 384KB 32KB Embedded Microcontroller MCU 685-TMS470R1A384PGET
32-Bit ARM MCU, 48MHz, 384KB Flash, 32KB RAM, 94 I/O, LQFP Product overview: TMS470R1A384PGET from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 48MHz, 384KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 48MHz, 384KB, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS470R1A384PGET can be used for catalog matching and distributor lookup.

32-Bit ARM MCU, 48MHz, 384KB Flash, 32KB RAM, 94 I/O, LQFP Product overview: TMS470R1A384PGET from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 48MHz, 384KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 48MHz, 384KB, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS470R1A384PGET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-18724-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-18724-ND
Microcontrollers 296-18724-ND
ARM7® TMS470 Microcontroller IC 16/32-Bit 48MHz 384KB (384K x 8) FLASH 144-LQFP (20x20)

ARM7® TMS470 Microcontroller IC 16/32-Bit 48MHz 384KB (384K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS470R1A384PGET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS470R1A384PGET
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS470R1A384PGET
IC MCU 16/32B 384KB FLSH 144LQFP

IC MCU 16/32B 384KB FLSH 144LQFP

Supplier's Site
Embedded - Microcontrollers - TMS470R1A384PGET - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS470R1A384PGET
Embedded - Microcontrollers TMS470R1A384PGET
IC MCU 16/32B 384KB FLSH 144LQFP

IC MCU 16/32B 384KB FLSH 144LQFP

Supplier's Site Datasheet
Microcontrollers - TMS470R1A384PGET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS470R1A384PGET
Microcontrollers TMS470R1A384PGET
ARM7® TMS470 Microcontroller IC 16/32-Bit 48MHz 384KB (384K x 8) FLASH 144-LQFP (20x20)

ARM7® TMS470 Microcontroller IC 16/32-Bit 48MHz 384KB (384K x 8) FLASH 144-LQFP (20x20)

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TMS470R1A384PGET
ARM Microcontrollers - MCU TMS470R1A384PGET
ARM Microcontrollers - MCU 48mhz / 384k Flash

ARM Microcontrollers - MCU 48mhz / 384k Flash

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS470R1A384PGET 1271402-TMS470R1A384PGET 685-TMS470R1A384PGET 296-18724-ND TMS470R1A384PGET TMS470R1A384PGET TMS470R1A384PGET TMS470R1A384PGET
Product Name TMS470R1A384 16/32-Bit RISC Flash Microcontroller Embedded - Embedded - Microcontrollers - TMS470R1A384PGET 32-bit 48MHz 384KB 32KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Data Bus 16 Bit; 32 Bit 32 Bit 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit
ROM Type Flash Flash; FLASH Flash Flash; FLASH
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz
RAM 384 KB 32 KB 32 KB 32 KB 32 KB
Supply Voltage 1.71 to 2.05 volts 1.8 volts 1.71 to 2.05 volts 2.05 volts
Unlock Full Specs
to access all available technical data

Similar Products