Dual-Core Delfino Microcontroller 176-HLQFP -40 to 105
C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 176-HLQFP (24x24)
Manufacturer: Texas Instruments
Win Source Part Number: 797566-TMS320F28375D
Series: C2000 C28x Delfino
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TJ)
Core Processor: C28x
Speed: 200MHz
Package: 176-LQFP Exposed Pad
Core Size: 32-Bit Dual-Core
Connectivity: CAN, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 97
Program Memory Size: 1MB (512K x 16)
Program Memory Type: FLASH
RAM Size: 102K x 16
Data Converters: A/D 20x12b, D/A 3x12b
Oscillator Type: Internal
Supply Voltage: 1.14 V ~ 3.47 V
Family Name: TMS320F28374
Categories: Integrated Circuits (ICs)
Manufacturer Package: 176-HLQFP (24x24)
Alternative Parts (Cross-Reference): SPC560B60L7C5E0Y; SPC560B64L7C6E0Y; SPC560B64L7C6E0X; SPC560B60L7C6E0X;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 40
32-bit MCU, 200MHz, 1MB Flash, 208KB RAM, 176-HLQFP Product overview: TMS320F28375DPTPT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz, 1MB, 208KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 200MHz, 1MB, 208KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28375DPTP
IC MCU 32BIT 1MB FLASH 176HLQFP
IC MCU 32BIT 1MB FLASH 176HLQFP
IC MCU 32BIT 1MB FLASH 176HLQFP
32-bit Microcontrollers - MCU Dual-CoreDelfinMicro
C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 176-HLQFP (24x24)
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28375DPTPT | 296-44991-ND | 797566-TMS320F28375DPTPT | 685-TMS320F28375DPTPT | TMS320F28375DPTPT | TMS320F28375DPTPT | TMS320F28375DPTPT | TMS320F28375DPTPT | TMS320F28375DPTPT |
| Product Name | TMS320F28375D Dual-Core Delfino Microcontroller | Microcontrollers | Embedded - Embedded - Microcontrollers - TMS320F28375DPTPT | 32-bit 200MHz 1MB 208KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 20 MHz | 200 MHz | 200 MHz | 200 MHz | ||
| Features | DMA; PWM | ||||||||
| Bits | Other; 12 Bits | Other; A/D 20x12b; D/A 3x12b | |||||||
| Number | 4 | ||||||||
| RAM | 204 KB | 102 KB | 1000 KB | 102 KB | 102 KB | 102 KB |