Texas Instruments TMS320F28062 Piccolo Microcontroller TMS320F28062PFPQ

Description
Piccolo Microcontroller 80-HTQFP -40 to 125
Request a Quote Datasheet
Description
Piccolo Microcontroller 80-HTQFP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F28062 Piccolo Microcontroller - TMS320F28062PFPQ - Texas Instruments
Dallas, TX, United States
TMS320F28062 Piccolo Microcontroller
TMS320F28062PFPQ
TMS320F28062 Piccolo Microcontroller TMS320F28062PFPQ
Piccolo Microcontroller 80-HTQFP -40 to 125

Piccolo Microcontroller 80-HTQFP -40 to 125

Buy Now Datasheet
Singapore, Singapore
32-bit 90MHz 128KB 52KB Embedded Microcontroller MCU
685-TMS320F28062PFPQ
32-bit 90MHz 128KB 52KB Embedded Microcontroller MCU 685-TMS320F28062PFPQ
32-bit MCU 90MHz 128KB Flash 52KB RAM HTQFP Product overview: TMS320F28062PFPQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 90MHz, 128KB, 52KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 90MHz, 128KB, 52KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28062PFPQ can be used for catalog matching and distributor lookup.

32-bit MCU 90MHz 128KB Flash 52KB RAM HTQFP Product overview: TMS320F28062PFPQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 90MHz, 128KB, 52KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 90MHz, 128KB, 52KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28062PFPQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-45043-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-45043-ND
Microcontrollers 296-45043-ND
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 128KB (64K x 16) FLASH 80-HTQFP (12x12)

C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 128KB (64K x 16) FLASH 80-HTQFP (12x12)

Buy Now Datasheet
 - TMS320F28062PFPQ - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 32-Bit, FLASH, TMS320 CPU, 80MHz, CMOS, PQFP80

Microcontroller, 32-Bit, FLASH, TMS320 CPU, 80MHz, CMOS, PQFP80

Supplier's Site Datasheet
Electronic Wholesale - TMS320F28062PFPQ - 1271270-TMS320F28062PFPQ - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TMS320F28062PFPQ
1271270-TMS320F28062PFPQ
Electronic Wholesale - TMS320F28062PFPQ 1271270-TMS320F28062PFPQ
Manufacturer: Texas Instruments Win Source Part Number: 1271270-TMS320F28062 PFPQ Series: Automotive, AEC-Q100, C2000 C28x Piccolo Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: C28x Speed: 90MHz Package: 80-TQFP Exposed Pad Core Size: 32-Bit Connectivity: CAN, I2C, McBSP, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH RAM Size: 26K x 16 Data Converters: A/D 12x12b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 1.995 V Family Name: TMS320F28062 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 80-HTQFP (12x12) Alternative Parts (Cross-Reference): MB9AF114MAPMC; MB9BF567MPMC-G-JNE2; MB9BF121MPMC-G-JNE2; Introduction Date: November 01, 2010 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1271270-TMS320F28062PFPQ
Series: Automotive, AEC-Q100, C2000 C28x Piccolo
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: C28x
Speed: 90MHz
Package: 80-TQFP Exposed Pad
Core Size: 32-Bit
Connectivity: CAN, I2C, McBSP, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 40
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
RAM Size: 26K x 16
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.995 V
Family Name: TMS320F28062
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 80-HTQFP (12x12)
Alternative Parts (Cross-Reference): MB9AF114MAPMC; MB9BF567MPMC-G-JNE2; MB9BF121MPMC-G-JNE2;
Introduction Date: November 01, 2010
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F28062PFPQ
32-bit Microcontrollers - MCU TMS320F28062PFPQ
32-bit Microcontrollers - MCU PICCOLO MCU

32-bit Microcontrollers - MCU PICCOLO MCU

Buy Now Datasheet
Microcontrollers - TMS320F28062PFPQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28062PFPQ
Microcontrollers TMS320F28062PFPQ
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 128KB (64K x 16) FLASH 80-HTQFP (12x12)

C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 128KB (64K x 16) FLASH 80-HTQFP (12x12)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F28062PFPQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F28062PFPQ
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F28062PFPQ
IC MCU 32BIT 128KB FLASH 80HTQFP

IC MCU 32BIT 128KB FLASH 80HTQFP

Supplier's Site
Microcontrollers - TMS320F28062PFPQ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F28062PFPQ
Microcontrollers TMS320F28062PFPQ
IC MCU 32BIT 128KB FLASH 80HTQFP

IC MCU 32BIT 128KB FLASH 80HTQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28062PFPQ 685-TMS320F28062PFPQ 296-45043-ND TMS320F28062PFPQ 1271270-TMS320F28062PFPQ TMS320F28062PFPQ TMS320F28062PFPQ TMS320F28062PFPQ TMS320F28062PFPQ
Product Name TMS320F28062 Piccolo Microcontroller 32-bit 90MHz 128KB 52KB Embedded Microcontroller MCU Microcontrollers Electronic Wholesale - TMS320F28062PFPQ 32-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
RAM 52 KB 26 KB 128 KB 26 KB 26 KB 26 KB
Supply Voltage 3.3 volts 1.71 to 2 volts 1.71 to 2 volts 2 volts 1.71 to 2 volts
Serial Interface I2C, SPI, UART, USART, SCI, CAN CAN; SPI; SCI; UART; USART
Package Type Other; HTQFP TQFP; Other; 80-TQFP Exposed Pad QFP; TQFP; Other; HTQFP80 QFP; TQFP; Other; 80-TQFP Exposed Pad TQFP; Other; 80-TQFP Exposed Pad QFP; Other; 80-TQFP Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - CP3BT13K38 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
RAM 10 KB
Supply Voltage 2.25 to 2.75 volts
View Details
 - COP8ACC728M9-XE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
5 suppliers