The TMS320F28376D Dual-Core Delfino Microcontroller from Texas Instruments features a dual-core architecture with two TMS320C28x 32-bit CPUs operating at 200MHz, equipped with a floating-point unit and various accelerators for enhanced mathematical processing. It includes up to 1MB of flash memory and 204KB of RAM, both with error correction capabilities. The microcontroller supports multiple communication interfaces, including USB 2.0, CAN, and SPI, along with four 16-bit ADCs capable of high-speed sampling. It is designed for real-time control applications, making it suitable for industrial motor drives, solar inverters, and automotive systems. The device is compliant with functional safety standards, including ISO 26262 up to ASIL B, and is available in multiple package options, including a 176-pin HLQFP. Operating temperature ranges from -40°C to 105°C, making it suitable for a variety of environments.
Dual-Core Delfino Microcontroller 176-HLQFP -40 to 105
C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Dual-Core 200MHz 512KB (256K x 16) FLASH 176-HLQFP (24x24)
32-bit MCU, 800 MIPS, 2xCPU, 512KB Flash, 176-Pin HLQFP Product overview: TMS320F28376DPTPT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28376DPTP
Manufacturer: Texas Instruments
Win Source Part Number: 797576-TMS320F28376D
Series: C2000 C28x Delfino
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TJ)
Core Processor: C28x
Speed: 200MHz
Package: 176-LQFP Exposed Pad
Core Size: 32-Bit Dual-Core
Connectivity: CAN, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 97
Program Memory Size: 512KB (256K x 16)
Program Memory Type: FLASH
RAM Size: 86K x 16
Data Converters: A/D 20x12b, 9x16b, D/A 3x12b
Oscillator Type: Internal
Supply Voltage: 1.14 V ~ 3.47 V
Family Name: TMS320F28376
Categories: Integrated Circuits (ICs)
Manufacturer Package: 176-HLQFP (24x24)
Alternative Parts (Cross-Reference): R5F564MGGGFC#V1; MB91F524LLBPMC; MB91F526LYBPMC; MB91F526LHBPMC;
Introduction Date: December 10, 2013
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 40
32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 800 MIPS, 2xCPU, 2xCLA, FPU, TMU, 512 KB Flash, EMIF, 16b ADC 176-HLQFP -40 to 105
C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Dual-Core 200MHz 512KB (256K x 16) FLASH 176-HLQFP (24x24)
IC MCU 32BIT 512KB FLSH 176HLQFP
IC MCU 32BIT 512KB FLSH 176HLQFP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28376DPTPT | TMS320F28376DPTPT-ND | 685-TMS320F28376DPTPT | 797576-TMS320F28376DPTPT | TMS320F28376DPTPT | TMS320F28376DPTPT | TMS320F28376DPTPT | TMS320F28376DPTPT |
| Product Name | TMS320F28376D Dual-Core Delfino Microcontroller | Microcontrollers | 32-bit 512KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - TMS320F28376DPTPT | 32-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Clock Speed | 200 MHz | 200 MHz | 20 MHz | 200 MHz | 200 MHz | 200 MHz | ||
| Features | DMA; PWM | |||||||
| Bits | 16 Bit; Other; 12 Bits | 16 Bit; Other; A/D 20x12b, 9x16b; D/A 3x12b | ||||||
| Number | 4 | |||||||
| RAM | 172 KB | 86 KB | 512 KB | 86 KB | 86 KB |