Manufacturer: Renesas Electronics America
Win Source Part Number: 798853-UPD78F0485GC-
Series: 78K0/Lx3
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 78K/0
Speed: 10MHz
Package: 80-LQFP
Core Size: 8-Bit
Connectivity: 3-Wire SIO, LIN, UART/USART
Peripherals: LCD, LVD, POR, PWM, WDT
Number of I/O: 62
Program Memory Size: 60KB (60K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 5.5 V
Family Name: UPD78F0485
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): STM8S207M8T3; STM8S207MBT6TR; STM8S208MBT6C; STM8S208MBT6TR;
Introduction Date: August 05, 2008
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 60KB FLASH 80LQFP Product overview: UPD78F0485GC-GAD-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0485GC-GAD
78K/0 78K0/Lx3 Microcontroller IC 8-Bit 10MHz 60KB (60K x 8) FLASH
IC MCU 8BIT 60KB FLASH 80LQFP
8-bit Microcontrollers - MCU 8BIT MICROCONTROLLER, 78KO/LF3
78K/0 78K0/Lx3 Microcontroller IC 8-Bit 10MHz 60KB (60K x 8) FLASH
IC MCU 8BIT 60KB FLASH 80LQFP
IC MCU 8BIT 60KB FLASH 80LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 798853-UPD78F0485GC-GAD-AX | 685-UPD78F0485GC-GAD-AX | UPD78F0485GC-GAD-AX-ND | UPD78F0485GC-GAD-AX | UPD78F0485GC-GAD-AX | UPD78F0485GC-GAD-AX | UPD78F0485GC-GAD-AX | UPD78F0485GC-GAD-AX |
| Product Name | Embedded - Embedded - Microcontrollers - UPD78F0485GC-GAD-AX | 8-bit 8BIT 60KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | 10 MHz | 10 MHz | |||
| RAM | 60 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | ||||
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts | 1.8 to 5.5 volts |