Piccolo Microcontroller with InstaSPIN-FOC 80-HTQFP -40 to 125
32-bit MCU, 90MHz, 128KB Flash, 80-Pin PQFP, Automotive Product overview: TMS320F28062FPFPQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 90MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 90MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28062FPFP
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 128KB (64K x 16) FLASH 80-HTQFP (12x12)
IC MCU 32BIT 128KB FLASH 80HTQFP
IC MCU 32BIT 128KB FLASH 80HTQFP
Win Source Part Number: 1261989-TMS320F28062
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, C2000™ C28x Piccolo™
Core Processor: C28x
Speed: 90MHz
Package: Tape & Reel (TR)
Standard Package: 96
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, McBSP, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 40
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
RAM Size: 26K x 16
Data Converters: A/D 12x12b
Oscillator Type: Internal
Package / Case: 80-TQFP Exposed Pad
Supplier Device Package: 80-HTQFP (12x12)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 1.71V ~ 1.995V
ECCN: 3A991A2
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: TEXTISTMS320F28062FP
Base Product Number: TMS320
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 128KB (64K x 16) FLASH 80-HTQFP (12x12)
32-bit Microcontrollers - MCU PiccoloInstaSPIN-FOC
IC MCU 32BIT 128KB FLASH 80HTQFP
IC MCU 32BIT 128KB FLASH 80HTQFP
IC MCU 32BIT 128KB FLASH 80HTQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28062FPFPQ | 685-TMS320F28062FPFPQ | 296-TMS320F28062FPFPQTR-ND | 1261989-TMS320F28062FPFPQ | TMS320F28062FPFPQ | TMS320F28062FPFPQ | TMS320F28062FPFPQ | TMS320F28062FPFPQ | TMS320F28062FPFPQ |
| Product Name | TMS320F28062F Piccolo Microcontroller with InstaSPIN-FOC | Automotive 32-bit 90MHz 128KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Clock Speed | 90 MHz | 90 MHz | 90 MHz | 90 MHz | 90 MHz | 90 MHz | 90 MHz | ||
| Features | PWM | ||||||||
| Bits | Other; 12-bit | Other; A/D 12x12b | |||||||
| RAM | 52 KB | 26 KB | 128 KB | 26 KB | 26 KB | 26 KB | |||
| Serial Interface | I²C; SPI; UART; USB | CAN; SPI; SCI; UART; USART |