Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 056734-TMP19A43FDXBG
Packaging: Tray
Core Processor: TX19A
Number of I/O: 143
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b; D/A 2x8b
Oscillator Type: External
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -20°C to 85°C (TA)
Dimension: 193-FBGA
Speed(Frequency): 40MHz
Supply Voltage - Operating: 1.35 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 24K x 8
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC MCU 32BIT 512KB FLASH 193FBGA Product overview: TMP19A43FDXBG from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMP19A43FDXBG can be used for catalog matching and distributor lookup.
TX19A TX19 Microcontroller IC 16/32-Bit 40MHz 512KB (512K x 8) FLASH
IC MCU 32BIT 512KB FLASH 193FBGA
32-bit Microcontrollers - MCU TX19A 512 kB Flash 24kB RAM
IC MCU 32BIT 512KB FLASH 193FBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 056734-TMP19A43FDXBG | 685-TMP19A43FDXBG | TMP19A43FDXBG | TMP19A43FDXBG | TMP19A43FDXBG | TMP19A43FDXBG |
| Product Name | Embedded - Embedded - Microcontrollers - TMP19A43FDXBG | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit | 32 Bit; 32-Bit | |
| Life Cycle Stage | Declining; Not For New Designs | Declining; Not For New Designs | Declining; Not For New Designs | |||
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | |||
| RAM | 512 KB | 24 KB | 24 KB | 24 KB | ||
| ROM Type | Flash; FLASH | Flash; FLASH |