Texas Instruments High-Performance Analog Microcontrollers TMS320F28069MPZPQ

Description
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 100-HTQFP (14x14)
Request a Quote Datasheet
Description
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 100-HTQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 296-48451-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-48451-ND
Microcontrollers 296-48451-ND
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 100-HTQFP (14x14)

C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 100-HTQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
Automotive 32-bit 90MHz 256KB Embedded Microcontroller MCU
685-TMS320F28069MPZPQ
Automotive 32-bit 90MHz 256KB Embedded Microcontroller MCU 685-TMS320F28069MPZPQ
32-bit MCU 90MHz, 256KB Flash, 100-Pin PQFP, Automotive Product overview: TMS320F28069MPZPQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 90MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 90MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28069MPZP Q can be used for catalog matching and distributor lookup.

32-bit MCU 90MHz, 256KB Flash, 100-Pin PQFP, Automotive Product overview: TMS320F28069MPZPQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 90MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 90MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28069MPZPQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TMS320F28069MPZPQ - 797518-TMS320F28069MPZPQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F28069MPZPQ
797518-TMS320F28069MPZPQ
Embedded - Embedded - Microcontrollers - TMS320F28069MPZPQ 797518-TMS320F28069MPZPQ
Manufacturer: Texas Instruments Win Source Part Number: 797518-TMS320F28069M PZPQ Series: Automotive, AEC-Q100, C2000 C28x Piccolo Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: C28x Speed: 90MHz Package: 100-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, McBSP, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 54 Program Memory Size: 256KB (128K x 16) Program Memory Type: FLASH RAM Size: 50K x 16 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 1.995 V Family Name: TMS320F28069 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-HTQFP (14x14) Alternative Parts (Cross-Reference): MPC5607BEMLL; MPC5607BEMLLR; DF71324AD80FPV; MAC7141CAG50xx; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797518-TMS320F28069MPZPQ
Series: Automotive, AEC-Q100, C2000 C28x Piccolo
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: C28x
Speed: 90MHz
Package: 100-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, McBSP, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 54
Program Memory Size: 256KB (128K x 16)
Program Memory Type: FLASH
RAM Size: 50K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.995 V
Family Name: TMS320F28069
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-HTQFP (14x14)
Alternative Parts (Cross-Reference): MPC5607BEMLL; MPC5607BEMLLR; DF71324AD80FPV; MAC7141CAG50xx;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now
Embedded - Microcontrollers - TMS320F28069MPZPQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F28069MPZPQ
Embedded - Microcontrollers TMS320F28069MPZPQ
IC MCU 32BIT 256KB FLSH 100HTQFP

IC MCU 32BIT 256KB FLSH 100HTQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F28069MPZPQ
32-bit Microcontrollers - MCU TMS320F28069MPZPQ
32-bit Microcontrollers - MCU PiccoloG 32-bit MCU with 90 MHz, FPU, VCU, 256 KB Flash, CLA, InstaSPIN-MOTION 100-HTQFP -40 to 125

32-bit Microcontrollers - MCU PiccoloG 32-bit MCU with 90 MHz, FPU, VCU, 256 KB Flash, CLA, InstaSPIN-MOTION 100-HTQFP -40 to 125

Buy Now Datasheet
Microcontrollers - TMS320F28069MPZPQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28069MPZPQ
Microcontrollers TMS320F28069MPZPQ
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 100-HTQFP (14x14)

C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 100-HTQFP (14x14)

Buy Now
Microcontrollers - TMS320F28069MPZPQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28069MPZPQ
Microcontrollers TMS320F28069MPZPQ
* Microcontroller IC

* Microcontroller IC

Buy Now Datasheet
Microcontrollers - TMS320F28069MPZPQ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F28069MPZPQ
Microcontrollers TMS320F28069MPZPQ
TMS320 - PICCOLO MICROCONTROLLER

TMS320 - PICCOLO MICROCONTROLLER

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 296-48451-ND 685-TMS320F28069MPZPQ 797518-TMS320F28069MPZPQ TMS320F28069MPZPQ TMS320F28069MPZPQ TMS320F28069MPZPQ TMS320F28069MPZPQ TMS320F28069MPZPQ
Product Name Microcontrollers Automotive 32-bit 90MHz 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMS320F28069MPZPQ Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 90 MHz 90 MHz 90 MHz 90 MHz 90 MHz
Bits Other; A/D 16x12b
RAM 50 KB 256 KB 50 KB 50 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products