32-Bit RISC Flash MCU, Arm Cortex-R5F, 80MHz, 337-BGA, Auto Q100 Product overview: TMS5704357BZWTQQ1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, BGA, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS5704357BZWTQQ
Manufacturer: Texas Instruments
Win Source Part Number: 797672-TMS5704357BZW
Series: Automotive, AEC-Q100, Hercules TMS570 ARM Cortex-R
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: ARM Cortex-R5F
Speed: 300MHz
Package: 337-LFBGA
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, Ethernet, FlexRay, I2C, LIN, MibSPI, SCI, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 145
Program Memory Size: 4MB (4M x 8)
Program Memory Type: FLASH
EEPROM Size: 128K x 8
RAM Size: 512K x 8
Data Converters: A/D 41x12b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: TMS5704357
Categories: Integrated Circuits (ICs)
Manufacturer Package: 337-NFBGA (16x16)
Alternative Parts (Cross-Reference): MAX32600-W00+TW; MAX32625IWY+W; MAX32600-W00+W; MAX32600-W00+T;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 90
ARM® Cortex®-R5F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 32-Bit Dual-Core 300MHz 4MB (4M x 8) FLASH 337-NFBGA (16x16)
ARM Microcontrollers - MCU Hercules TMS570LC43x
IC MCU 32BIT 4MB FLASH 337NFBGA
IC MCU 32BIT 4MB FLASH 337NFBGA
ARM® Cortex®-R5F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 32-Bit Dual-Core 300MHz 4MB (4M x 8) FLASH 337-NFBGA (16x16)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-TMS5704357BZWTQQ1 | 797672-TMS5704357BZWTQQ1 | 296-44631-ND | TMS5704357BZWTQQ1 | TMS5704357BZWTQQ1 | TMS5704357BZWTQQ1 | TMS5704357BZWTQQ1 |
| Product Name | 32-bit 80MHz BGA Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - TMS5704357BZWTQQ1 | Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Dual-Core | |
| Clock Speed | 80 MHz | 300 MHz | 300 MHz | 300 MHz | 300 MHz | ||
| Supply Voltage | 1.14 to ? volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| RAM | 4000 KB | 512 KB | 512 KB | 512 KB |