Texas Instruments High-Performance Analog 32-bit 200MHz 1MB Embedded Microcontroller MCU TMS320F28377DGWTEP

Description
32-bit MCU, 200MHz, 1MB Flash, 169 I/O, 337-NFBGA, MIL-STD Product overview: TMS320F28377DGWTEP from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 200MHz, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28377DGWT EP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit MCU, 200MHz, 1MB Flash, 169 I/O, 337-NFBGA, MIL-STD Product overview: TMS320F28377DGWTEP from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 200MHz, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28377DGWT EP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 200MHz 1MB Embedded Microcontroller MCU - 685-TMS320F28377DGWTEP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 200MHz 1MB Embedded Microcontroller MCU
685-TMS320F28377DGWTEP
32-bit 200MHz 1MB Embedded Microcontroller MCU 685-TMS320F28377DGWTEP
32-bit MCU, 200MHz, 1MB Flash, 169 I/O, 337-NFBGA, MIL-STD Product overview: TMS320F28377DGWTEP from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 200MHz, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28377DGWT EP can be used for catalog matching and distributor lookup.

32-bit MCU, 200MHz, 1MB Flash, 169 I/O, 337-NFBGA, MIL-STD Product overview: TMS320F28377DGWTEP from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 200MHz, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28377DGWTEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - TMS320F28377DGWTEP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28377DGWTEP
Microcontrollers TMS320F28377DGWTEP
C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 337-NFBGA (16x16)

C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 337-NFBGA (16x16)

Buy Now
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F28377DGWTEP
32-bit Microcontrollers - MCU TMS320F28377DGWTEP
32-bit Microcontrollers - MCU Enhanced Product Dual-Core Delfino Microcontroller 337-NFBGA -55 to 125

32-bit Microcontrollers - MCU Enhanced Product Dual-Core Delfino Microcontroller 337-NFBGA -55 to 125

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-TMS320F28377DGWTEP TMS320F28377DGWTEP TMS320F28377DGWTEP
Product Name 32-bit 200MHz 1MB Embedded Microcontroller MCU Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit; 32-Bit Dual-Core
Clock Speed 100 MHz 200 MHz
Supply Voltage 1.14 to ? volts
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161PILMCABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Embedded - Microcontrollers - ADUC843BSZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details