78K/0 78K0/Kx2-L Microcontroller IC 8-Bit 10MHz 32KB (32K x 8) FLASH 30-LSSOP
Manufacturer: Renesas Electronics America
Win Source Part Number: 938309-UPD78F0573MC-
Series: 78K0/Kx2-L
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 78K/0 series Microcontroller IC 8-Bit 10MHz 32KB (32K x 8) FLASH 30-LSSOP
Core Processor: 78K/0
Speed: 10MHz
Package: Tray
Package: 30-LSSOP (0.240", 6.10mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: 3-Wire SIO, I2C, LINbus, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 7x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.5V
Family Name: UPD78F0573
Categories: Integrated Circuits (ICs)
Case / Package: 30-LSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 210
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 8BIT 32KB FLASH 30LSSOP Product overview: UPD78F0573MC-CAB-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0573MC-CAB
78K/0 78K0/Kx2-L Microcontroller IC 8-Bit 10MHz 32KB (32K x 8) FLASH 30-LSSOP
IC MCU 8BIT 32KB FLASH 30LSSOP
8-bit Microcontrollers - MCU 8BIT MICROCONTROLLER, 78KO/KX2
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD78F0573MC-CAB-AX-ND | 938309-UPD78F0573MC-CAB-AX | 685-UPD78F0573MC-CAB-AX | UPD78F0573MC-CAB-AX | UPD78F0573MC-CAB-AX | UPD78F0573MC-CAB-AX |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - UPD78F0573MC-CAB-AX | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | |||
| Bits | Other; A/D 7x10b | |||||
| RAM | 1 KB | 32 KB | 1 KB | 1 KB | ||
| ROM | 32 KB |