Texas Instruments TMS320F28030 Piccolo Microcontroller TMS320F28030PNQ

Description
Piccolo Microcontroller 80-LQFP -40 to 125
Request a Quote Datasheet
Description
Piccolo Microcontroller 80-LQFP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F28030 Piccolo Microcontroller - TMS320F28030PNQ - Texas Instruments
Dallas, TX, United States
TMS320F28030 Piccolo Microcontroller
TMS320F28030PNQ
TMS320F28030 Piccolo Microcontroller TMS320F28030PNQ
Piccolo Microcontroller 80-LQFP -40 to 125

Piccolo Microcontroller 80-LQFP -40 to 125

Buy Now Datasheet
Microcontrollers - 296-32759-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-32759-ND
Microcontrollers 296-32759-ND
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 80-LQFP (12x12)

C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 80-LQFP (12x12)

Buy Now Datasheet
 - TMS320F28030PNQ - Rochester Electronics
Newburyport, MA, United States
TMS320F28030 - Piccolo Microcontroller, 32-Bit, FLASH, 60MHz, PQFP80

TMS320F28030 - Piccolo Microcontroller, 32-Bit, FLASH, 60MHz, PQFP80

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F28030PNQ
32-bit Microcontrollers - MCU TMS320F28030PNQ
32-bit Microcontrollers - MCU Piccolo Micro

32-bit Microcontrollers - MCU Piccolo Micro

Buy Now Datasheet
Microcontrollers - TMS320F28030PNQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28030PNQ
Microcontrollers TMS320F28030PNQ
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 80-LQFP (12x12)

C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 80-LQFP (12x12)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28030PNQ 296-32759-ND TMS320F28030PNQ TMS320F28030PNQ TMS320F28030PNQ
Product Name TMS320F28030 Piccolo Microcontroller Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers
Clock Speed 60 MHz 60 MHz 60 MHz
Features PWM
Bits Other; 12-Bit Other; A/D 16x12b
RAM 12 KB 6 KB 6 KB
Serial Interface I²C; SPI; UART CAN; SPI; SCI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Microcontrollers - C0P8SGE528M8CLB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Application Specific Microcontrollers - CP3BT23G18NEP/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers