IC MCU 8BIT 96KB FLASH 64LQFP Product overview: UPD78F0536AGC-GAL-AX
78K/0 78K0/Kx2 Microcontroller IC 8-Bit 20MHz 96KB (96K x 8) FLASH
Win Source Part Number: 1230932-UPD78F0536AG
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: 78K0/Kx2
Core Processor: 78K/0
Speed: 20MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: 3-Wire SIO, I2C, LINbus, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 55
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
RAM Size: 5K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Package / Case: 64-LQFP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
Alternative Parts (Cross-Reference): UPD 78F0536AGC-GAL-AX;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: UPD78F0536
Product Status: Not For New Designs
IC MCU 8BIT 96KB FLASH 64LQFP
8-bit Microcontrollers - MCU 8bit Microcontroller
IC MCU 8BIT 96KB FLASH 64LQFP
78K/0 78K0/Kx2 Microcontroller IC 8-Bit 20MHz 96KB (96K x 8) FLASH
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-UPD78F0536AGC-GAL-AX | UPD78F0536AGC-GAL-AX-ND | 1230932-UPD78F0536AGC-GAL-AX | UPD78F0536AGC-GAL-AX | UPD78F0536AGC-GAL-AX | UPD78F0536AGC-GAL-AX | UPD78F0536AGC-GAL-AX |
| Product Name | 8-bit 8BIT 96KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| RAM | 5 KB | 5 KB | 96 KB | 5 KB | 5 KB | ||
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts | |||
| Package Type | Other; Tray | LFQP; Other; 64-LQFP | Other; 64-LQFP | QFP; Other; 64-LQFP | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |