Piccolo Microcontroller 100-LQFP -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 213187-TMS320F28066P
Packaging: Tray
Core Processor: C28x
Number of I/O: 54
Program Memory Size: 256KB (128K x 16)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 90MHz
Supply Voltage - Operating: 1.71 V to 1.995 V
Part Core Size: 32-Bit
Data RAM Size: 34K x 16
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 100-LQFP (14x14)
32-bit MCU 90MHz, 256KB Flash, 68KB RAM, LQFP Product overview: TMS320F28066PZT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 90MHz, 256KB, 68KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 90MHz, 256KB, 68KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28066PZT can be used for catalog matching and distributor lookup.
32-bit Microcontrollers - MCU Piccolo MCU
IC MCU 32BIT 256KB FLASH 100LQFP
IC MCU 32BIT 256KB FLASH 100LQFP
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 100-LQFP (14x14)
IC MCU 32BIT 256KB FLASH 100LQFP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28066PZT | 213187-TMS320F28066PZT | 296-46497-ND | 685-TMS320F28066PZT | TMS320F28066PZT | TMS320F28066PZT | TMS320F28066PZT | TMS320F28066PZT | TMS320F28066PZT |
| Product Name | TMS320F28066 Piccolo Microcontroller | Embedded - Embedded - Microcontrollers - TMS320F28066PZT | Microcontrollers | 32-bit 90MHz 256KB 68KB Embedded Microcontroller MCU | 32-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Clock Speed | 90 MHz | 90 MHz | 90 MHz | 90 MHz | 90 MHz | 90 MHz | |||
| Features | PWM | ||||||||
| Bits | Other; 12-bit | Other; A/D 16x12b | |||||||
| RAM | 68 KB | 256 KB | 34 KB | 34 KB | 34 KB | 34 KB | 34 KB | ||
| Serial Interface | I²C; SPI; UART; USB | CAN; SPI; SCI; UART; USART | I2C, SPI, CAN, UART, USART, SCI |