Piccolo Microcontroller 56-VQFN -40 to 125
32-bit MCU 60MHz 128KB Flash VQFN 26 I/O Product overview: TMS320F28035RSHS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 128KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 128KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28035RSHS
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 56-VQFN (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 055292-TMS320F28035R
Packaging: Tray
Core Processor: C28x
Number of I/O: 26
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
Data Converters: A/D 13x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 56-VQFN (7x7)
Speed(Frequency): 60MHz
Supply Voltage - Operating: 1.71 V to 1.995 V
Part Core Size: 32-Bit
Data RAM Size: 10K x 16
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC MCU 32BIT 128KB FLASH 56VQFN
32-bit Microcontrollers - MCU Piccolo MCU
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 56-VQFN (7x7)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28035RSHS | 685-TMS320F28035RSHS | 296-43551-ND | 055292-TMS320F28035RSHS | TMS320F28035RSHS | TMS320F28035RSHS | TMS320F28035RSHS |
| Product Name | TMS320F28035 Piccolo Microcontroller | 32-bit 60MHz 128KB VQFN Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - TMS320F28035RSHS | Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers |
| Clock Speed | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | ||
| Features | PWM | ||||||
| Bits | Other; 12-Bit | Other; A/D 13x12b | |||||
| RAM | 20 KB | 20 KB | 10 KB | 128 KB | 10 KB | 10 KB | |
| Serial Interface | I²C; SPI; UART | I2C, SPI, UART, USART, SCI, CAN, LIN | CAN; SPI; SCI; UART; USART |