Renesas Electronics Corporation Microcontrollers UPD78F0513AGB-GAF-AX

Description
78K/0 78K0/Kx2 Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH
Request a Quote Datasheet
Description
78K/0 78K0/Kx2 Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - UPD78F0513AGB-GAF-AX-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
UPD78F0513AGB-GAF-AX-ND
Microcontrollers UPD78F0513AGB-GAF-AX-ND
78K/0 78K0/Kx2 Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH

78K/0 78K0/Kx2 Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH

Buy Now
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-UPD78F0513AGB-GAF-AX
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-UPD78F0513AGB-GAF-AX
IC MCU 8BIT 32KB FLASH 44LQFP Product overview: UPD78F0513AGB-GAF-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0513AGB-GA F-AX can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 44LQFP Product overview: UPD78F0513AGB-GAF-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0513AGB-GAF-AX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - UPD78F0513AGB-GAF-AX - 1277955-UPD78F0513AGB-GAF-AX - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD78F0513AGB-GAF-AX
1277955-UPD78F0513AGB-GAF-AX
Embedded - Embedded - Microcontrollers - UPD78F0513AGB-GAF-AX 1277955-UPD78F0513AGB-GAF-AX
Manufacturer: Renesas Electronics America Win Source Part Number: 1277955-UPD78F0513AG B-GAF-AX Series: 78K0/Kx2 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 78K/0 Speed: 20MHz Package: 44-LQFP Core Size: 8-Bit Connectivity: 3-Wire SIO, I2C, LIN, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 37 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 5.5 V Family Name: uPD78F0513 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.renesas.com Alternative Parts (Cross-Reference): STM8S207SBT6BTR; STM8S105S6T6C; STM8S207SBT6; Introduction Date: July 28, 2005 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 160

Manufacturer: Renesas Electronics America
Win Source Part Number: 1277955-UPD78F0513AGB-GAF-AX
Series: 78K0/Kx2
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 78K/0
Speed: 20MHz
Package: 44-LQFP
Core Size: 8-Bit
Connectivity: 3-Wire SIO, I2C, LIN, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 37
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 5.5 V
Family Name: uPD78F0513
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.renesas.com
Alternative Parts (Cross-Reference): STM8S207SBT6BTR; STM8S105S6T6C; STM8S207SBT6;
Introduction Date: July 28, 2005
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 160

Buy Now Datasheet
Microcontrollers - UPD78F0513AGB-GAF-AX - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
UPD78F0513AGB-GAF-AX
Microcontrollers UPD78F0513AGB-GAF-AX
IC MCU 8BIT 32KB FLASH 44LQFP

IC MCU 8BIT 32KB FLASH 44LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
UPD78F0513AGB-GAF-AX
8-bit Microcontrollers - MCU UPD78F0513AGB-GAF-AX
8-bit Microcontrollers - MCU 8bit Microcontroller 78K0/KX2

8-bit Microcontrollers - MCU 8bit Microcontroller 78K0/KX2

Buy Now Datasheet
Microcontrollers - UPD78F0513AGB-GAF-AX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPD78F0513AGB-GAF-AX
Microcontrollers UPD78F0513AGB-GAF-AX
78K/0 78K0/Kx2 Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH

78K/0 78K0/Kx2 Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - UPD78F0513AGB-GAF-AX - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
UPD78F0513AGB-GAF-AX
Embedded - Microcontrollers UPD78F0513AGB-GAF-AX
IC MCU 8BIT 32KB FLASH 44LQFP

IC MCU 8BIT 32KB FLASH 44LQFP

Supplier's Site Datasheet
MCU 8-bit 78K 78K0 CISC 32KB Flash 5V Automotive 44-Pin LQFP - 668-UPD78F0513AGB-GAF-AX - Utmel Electronic Limited
Hong Kong, China
MCU 8-bit 78K 78K0 CISC 32KB Flash 5V Automotive 44-Pin LQFP
668-UPD78F0513AGB-GAF-AX
MCU 8-bit 78K 78K0 CISC 32KB Flash 5V Automotive 44-Pin LQFP 668-UPD78F0513AGB-GAF-AX
MCU 8-bit 78K 78K0 CISC 32KB Flash 5V Automotive 44-Pin LQFP

MCU 8-bit 78K 78K0 CISC 32KB Flash 5V Automotive 44-Pin LQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number UPD78F0513AGB-GAF-AX-ND 685-UPD78F0513AGB-GAF-AX 1277955-UPD78F0513AGB-GAF-AX UPD78F0513AGB-GAF-AX UPD78F0513AGB-GAF-AX UPD78F0513AGB-GAF-AX UPD78F0513AGB-GAF-AX 668-UPD78F0513AGB-GAF-AX
Product Name Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - UPD78F0513AGB-GAF-AX Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers MCU 8-bit 78K 78K0 CISC 32KB Flash 5V Automotive 44-Pin LQFP
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 8x10b
RAM 1 KB 1 KB 32 KB 1 KB 1 KB 1 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7025BCPZ32 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Embedded - Microcontrollers - COP8SAC740Q3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
3 suppliers
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - C164SL6RMCAHXUMA4 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers