Texas Instruments TMS320F28062 Piccolo Microcontroller TMS320F28062PZPS

Description
Piccolo Microcontroller 100-HTQFP -40 to 125
Request a Quote Datasheet
Description
Piccolo Microcontroller 100-HTQFP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320F28062 Piccolo Microcontroller
TMS320F28062PZPS
TMS320F28062 Piccolo Microcontroller TMS320F28062PZPS
Piccolo Microcontroller 100-HTQFP -40 to 125

Piccolo Microcontroller 100-HTQFP -40 to 125

Buy Now Datasheet
Singapore, Singapore
32-bit 90MHz 128KB 52KB Embedded Microcontroller MCU
685-TMS320F28062PZPS
32-bit 90MHz 128KB 52KB Embedded Microcontroller MCU 685-TMS320F28062PZPS
32-bit MCU, 90MHz, 128KB Flash, 52KB RAM, 54 GPIO, HTQFP Product overview: TMS320F28062PZPS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 90MHz, 128KB, 52KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 90MHz, 128KB, 52KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28062PZPS can be used for catalog matching and distributor lookup.

32-bit MCU, 90MHz, 128KB Flash, 52KB RAM, 54 GPIO, HTQFP Product overview: TMS320F28062PZPS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 90MHz, 128KB, 52KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 90MHz, 128KB, 52KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28062PZPS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-29527-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29527-5-ND
Microcontrollers 296-29527-5-ND
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 128KB (64K x 16) FLASH 100-HTQFP (14x14)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 128KB (64K x 16) FLASH 100-HTQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TMS320F28062PZPS - 847176-TMS320F28062PZPS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F28062PZPS
847176-TMS320F28062PZPS
Embedded - Embedded - Microcontrollers - TMS320F28062PZPS 847176-TMS320F28062PZPS
Manufacturer: Texas Instruments Win Source Part Number: 847176-TMS320F28062P ZPS Series: C2000™ C28x Piccolo™ Features: series Microcontroller IC Package: Tray Number of I/O: 54 Family Name: TMS320 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Texas Instruments
Win Source Part Number: 847176-TMS320F28062PZPS
Series: C2000™ C28x Piccolo™
Features: series Microcontroller IC
Package: Tray
Number of I/O: 54
Family Name: TMS320
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - TMS320F28062PZPS - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F28062PZPS
Embedded - Microcontrollers TMS320F28062PZPS
IC MCU 32BIT 128KB FLSH 100HTQFP

IC MCU 32BIT 128KB FLSH 100HTQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F28062PZPS
32-bit Microcontrollers - MCU TMS320F28062PZPS
32-bit Microcontrollers - MCU PICCOLO MCU

32-bit Microcontrollers - MCU PICCOLO MCU

Buy Now Datasheet
Microcontrollers - TMS320F28062PZPS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F28062PZPS
Microcontrollers TMS320F28062PZPS
IC MCU 32BIT 128KB FLSH 100HTQFP

IC MCU 32BIT 128KB FLSH 100HTQFP

Supplier's Site Datasheet
Microcontrollers - TMS320F28062PZPS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28062PZPS
Microcontrollers TMS320F28062PZPS
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 128KB (64K x 16) FLASH 100-HTQFP (14x14)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 128KB (64K x 16) FLASH 100-HTQFP (14x14)

Buy Now
Mcu, 32Bit, C2000, 80Mhz, Htqfp-100; Product Range Texas Instruments - 29AH8017 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, C2000, 80Mhz, Htqfp-100; Product Range Texas Instruments
29AH8017
Mcu, 32Bit, C2000, 80Mhz, Htqfp-100; Product Range Texas Instruments 29AH8017
MCU, 32BIT, C2000, 80MHZ, HTQFP-100; Product Range:Piccolo (C2000) Family TMS320F2806x Series Microcontrollers; Architecture:C2000; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:128KB; RAM Memory Size:52KB; No. of RoHS Compliant: Yes

MCU, 32BIT, C2000, 80MHZ, HTQFP-100; Product Range:Piccolo (C2000) Family TMS320F2806x Series Microcontrollers; Architecture:C2000; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:128KB; RAM Memory Size:52KB; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28062PZPS 685-TMS320F28062PZPS 296-29527-5-ND 847176-TMS320F28062PZPS TMS320F28062PZPS TMS320F28062PZPS TMS320F28062PZPS TMS320F28062PZPS 29AH8017
Product Name TMS320F28062 Piccolo Microcontroller 32-bit 90MHz 128KB 52KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - TMS320F28062PZPS Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Microcontrollers Mcu, 32Bit, C2000, 80Mhz, Htqfp-100; Product Range Texas Instruments
Clock Speed 90 MHz 90 MHz 90 MHz 90 MHz 80 MHz
Features PWM
Bits Other; 12-bit Other; A/D 16x12b
RAM 52 KB 52 KB 26 KB 26 KB 26 KB 52 KB
Serial Interface I²C; SPI; UART; USB I2C, SPI, UART, USART, SCI, CAN CAN; SPI; SCI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - COP8SAA720M9B - 050420-COP8SAA720M9B - Win Source Electronics
Specs
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 10 MHz
View Details
2 suppliers
Microcontrollers - CP3BT13K38 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
RAM 10 KB
Supply Voltage 2.25 to 2.75 volts
View Details
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers