C166SV2 XC16x Microcontroller IC 16-Bit 40MHz 128KB (128K x 8) FLASH PG-TQFP-100-5
C166SV2 XC16x Microcontroller IC 16-Bit 40MHz 128KB (128K x 8) FLASH PG-TQFP-100-5
IC MCU 16BIT 128KB FLASH 100TQFP
16-bit Microcontrollers - MCU 16-Bit Single-Chip 5V 40MHz Flash
IC MCU 16BIT 128KB FLASH 100TQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-XC164CS16F40FBBFXUMA1TR-ND | XC164CS16F40FBBFXUMA1 | XC164CS16F40FBBFXUMA1 | XC164CS16F40FBBFXUMA1 | XC164CS16F40FBBFXUMA1 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 14x8/10b | ||||
| RAM | 8 KB | 8 KB | 8 KB | ||
| ROM | 128 KB |