Texas Instruments TMS470R1A288 16/32-Bit RISC Flash Microcontroller TMS470R1A288PGETR

Description
16/32-Bit RISC Flash Microcontroller 144-LQFP
Request a Quote
Description
16/32-Bit RISC Flash Microcontroller 144-LQFP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS470R1A288PGETR is a 16/32-bit RISC microcontroller featuring a high-performance ARM7TDMI core with a maximum system clock of 24 MHz and a pipeline clock of 48 MHz. It includes 288 KB of flash memory and 16 KB of static RAM, making it suitable for various applications requiring substantial memory resources. The microcontroller supports multiple communication interfaces, including two serial communication interfaces (SCIs), two serial peripheral interfaces (SPIs), and three I2C modules, allowing for flexible connectivity options. This device is equipped with a 12-channel 10-bit multi-buffered ADC, which offers a minimum sample/conversion time of 1.55 µs and includes calibration and self-test features. It also provides a robust interrupt handling mechanism and supports low-power modes, enhancing its efficiency in power-sensitive applications. The TMS470R1A288PGETR is packaged in a 144-pin low-profile quad flatpack (LQFP) and is compliant with RoHS standards, ensuring it meets environmental regulations. Its extended industrial temperature range makes it suitable for use in demanding environments.

Datasheet Summary
Powered by GS/AI

The TMS470R1A288PGETR is a 16/32-bit RISC microcontroller featuring a high-performance ARM7TDMI core with a maximum system clock of 24 MHz and a pipeline clock of 48 MHz. It includes 288 KB of flash memory and 16 KB of static RAM, making it suitable for various applications requiring substantial memory resources. The microcontroller supports multiple communication interfaces, including two serial communication interfaces (SCIs), two serial peripheral interfaces (SPIs), and three I2C modules, allowing for flexible connectivity options. This device is equipped with a 12-channel 10-bit multi-buffered ADC, which offers a minimum sample/conversion time of 1.55 µs and includes calibration and self-test features. It also provides a robust interrupt handling mechanism and supports low-power modes, enhancing its efficiency in power-sensitive applications. The TMS470R1A288PGETR is packaged in a 144-pin low-profile quad flatpack (LQFP) and is compliant with RoHS standards, ensuring it meets environmental regulations. Its extended industrial temperature range makes it suitable for use in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
TMS470R1A288 16/32-Bit RISC Flash Microcontroller - TMS470R1A288PGETR - Texas Instruments
Dallas, TX, United States
TMS470R1A288 16/32-Bit RISC Flash Microcontroller
TMS470R1A288PGETR
TMS470R1A288 16/32-Bit RISC Flash Microcontroller TMS470R1A288PGETR
16/32-Bit RISC Flash Microcontroller 144-LQFP

16/32-Bit RISC Flash Microcontroller 144-LQFP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TMS470R1A288PGETR - 138512-TMS470R1A288PGETR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS470R1A288PGETR
138512-TMS470R1A288PGETR
Embedded - Embedded - Microcontrollers - TMS470R1A288PGETR 138512-TMS470R1A288PGETR
Manufacturer: Texas Instruments Win Source Part Number: 138512-TMS470R1A288P GETR Packaging: Reel - TR Core Processor: ARM7 Number of I/O: 93 Program Memory Size: 288KB (288K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 144-LQFP (20x20) Speed(Frequency): 48MHz Supply Voltage - Operating: 1.71 V to 2.05 V Part Core Size: 16/32-Bit Data RAM Size: 16K x 8 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 138512-TMS470R1A288PGETR
Packaging: Reel - TR
Core Processor: ARM7
Number of I/O: 93
Program Memory Size: 288KB (288K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 144-LQFP (20x20)
Speed(Frequency): 48MHz
Supply Voltage - Operating: 1.71 V to 2.05 V
Part Core Size: 16/32-Bit
Data RAM Size: 16K x 8
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
32-bit 288KB 48MHz Embedded Microcontroller MCU
685-TMS470R1A288PGETR
32-bit 288KB 48MHz Embedded Microcontroller MCU 685-TMS470R1A288PGETR
16/32-Bit ARM MCU 288KB Flash 48MHz LQFP Product overview: TMS470R1A288PGETR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 288KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 288KB, 48MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS470R1A288PGET R can be used for catalog matching and distributor lookup.

16/32-Bit ARM MCU 288KB Flash 48MHz LQFP Product overview: TMS470R1A288PGETR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 288KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 288KB, 48MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS470R1A288PGETR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - TMS470R1A288PGETR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TMS470R1A288PGETR-ND
Microcontrollers TMS470R1A288PGETR-ND
ARM7® TMS470 Microcontroller IC 16/32-Bit 48MHz 288KB (288K x 8) FLASH 144-LQFP (20x20)

ARM7® TMS470 Microcontroller IC 16/32-Bit 48MHz 288KB (288K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TMS470R1A288PGETR
ARM Microcontrollers - MCU TMS470R1A288PGETR
ARM Microcontrollers - MCU 16/32B RISC Flash Microcontroller

ARM Microcontrollers - MCU 16/32B RISC Flash Microcontroller

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS470R1A288PGETR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS470R1A288PGETR
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS470R1A288PGETR
IC MCU 16/32B 288KB FLSH 144LQFP

IC MCU 16/32B 288KB FLSH 144LQFP

Supplier's Site
IC MCU 32BIT 288KB FLASH 144LQFP - 815-TMS470R1A288PGETR - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 288KB FLASH 144LQFP
815-TMS470R1A288PGETR
IC MCU 32BIT 288KB FLASH 144LQFP 815-TMS470R1A288PGETR
IC MCU 32BIT 288KB FLASH 144LQFP

IC MCU 32BIT 288KB FLASH 144LQFP

Supplier's Site
Microcontrollers - TMS470R1A288PGETR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS470R1A288PGETR
Microcontrollers TMS470R1A288PGETR
ARM7® TMS470 Microcontroller IC 16/32-Bit 48MHz 288KB (288K x 8) FLASH 144-LQFP (20x20)

ARM7® TMS470 Microcontroller IC 16/32-Bit 48MHz 288KB (288K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Embedded - Microcontrollers - TMS470R1A288PGETR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS470R1A288PGETR
Embedded - Microcontrollers TMS470R1A288PGETR
IC MCU 16/32B 288KB FLSH 144LQFP

IC MCU 16/32B 288KB FLSH 144LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS470R1A288PGETR 138512-TMS470R1A288PGETR 685-TMS470R1A288PGETR TMS470R1A288PGETR-ND TMS470R1A288PGETR TMS470R1A288PGETR 815-TMS470R1A288PGETR TMS470R1A288PGETR TMS470R1A288PGETR
Product Name TMS470R1A288 16/32-Bit RISC Flash Microcontroller Embedded - Embedded - Microcontrollers - TMS470R1A288PGETR 32-bit 288KB 48MHz Embedded Microcontroller MCU Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 32BIT 288KB FLASH 144LQFP Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit; 32 Bit 32 Bit 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit
ROM Type Flash Flash; FLASH Flash Flash; FLASH Flash
Life Cycle Stage Active Declining; Not For New Designs Declining; Not For New Designs Declining; Not For New Designs
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz
RAM 288 KB 16 KB 16 KB 16 KB 16 KB 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1200RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - COP8ACC720M8-RE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC2540TF256RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details