78K/0R 78K0R/Lx3 Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH
78K/0R 78K0R/Lx3 Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH
IC MCU 16BIT 64KB FLASH 80LQFP
16-bit Microcontrollers - MCU 78K0R/Lx3 64K+4 80QFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD78F1510AGC-GAD-AX-ND | UPD78F1510AGC-GAD-AX | UPD78F1510AGC-GAD-AX | UPD78F1510AGC-GAD-AX |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 8x12b | |||
| RAM | 4 KB | 4 KB | ||
| ROM | 64 KB |