VAST STOCK CO., LIMITED Datasheets for Microcontrollers (MCU)
Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more
| Product Name | Notes |
|---|---|
| 32-bit Microcontrollers - MCU 32 BIT AURIX | |
| 32-bit Microcontrollers - MCU 32 BIT FLASH | |
| 32-bit Microcontrollers - MCU | |
| 8-bit Microcontrollers - MCU 24MHz, 8-Bit MCU 20MIPS@24MHz | |
| 8-bit Microcontrollers - MCU 8 BITS MICROCONTR | |
| 8-bit Microcontrollers - MCU 8-Bit Mainstream MCU 16MHz 8kB 1kByte | |
| 8-bit Microcontrollers - MCU 8-bit Performance LN 16 Mhz 8kb Flash | |
| 8-bit Microcontrollers - MCU 8-bit Ultra-Low PWR 16kB ProxSense SPI | |
| 8-bit Microcontrollers - MCU 8-bit, ultra-low-power, touch-sensing MCUs with 16-Kbyte Flash and proximity detection | |
| 8-bit Microcontrollers - MCU 8BIT Ultralow MCU 8KB Flash 1KB RAM | |
| 8-bit Microcontrollers - MCU Access Line 16 MHz 8-BIT MCU | |
| 8-bit Microcontrollers - MCU Access line MCU 32Kbyt 16 MHz | |
| 8-bit Microcontrollers - MCU App specific line 8-bit MCU 8Kb | |
| 8-bit Microcontrollers - MCU DiSEqC slave MCU 8-Bit 16MHz LNB | |
| 8-bit Microcontrollers - MCU Mainstream Application specific line 8-bit MCU with 8 Kbytes Flash, 16 MHz CPU, integrated EEPROM | |
| 8-bit Microcontrollers - MCU Mainstream Performance line 8-bit MCU with 32 Kbytes Flash, 24 MHz CPU, integrated EEPROM | |
| 8-bit Microcontrollers - MCU Mainstream Performance line 8-bit MCU with 64 Kbytes Flash, 24 MHz CPU, integrated EEPROM | |
| 8-bit Microcontrollers - MCU Perf line 24 MHz 8-bit MCU 12 Kbyt | |
| 8-bit Microcontrollers - MCU PERF LINE 24 MHZ STM 8-BIT MCU 128 KB | |
| 8-bit Microcontrollers - MCU Perform Line 14 MHz STM8S 8-bit MCU | |
| 8-bit Microcontrollers - MCU Performance LN 8-Bit 24 MHz STM8S MCU | |
| ARM Microcontrollers - MCU 128K Flash 16K RAM | |
| ARM Microcontrollers - MCU 16/32 MCU | |
| ARM Microcontrollers - MCU 256K Flash 64K RAM | |
| ARM Microcontrollers - MCU 32-BITS MICROS | |
| ARM Microcontrollers - MCU 32Bit MCU with Flash STR73xF ARM7TDMI | |
| ARM Microcontrollers - MCU ARM7TDMI 32-Bit Flash Based MCU | |
| ARM Microcontrollers - MCU ARM7TDMI 32-bit Flash, USB, CAN 5x | |
| ARM Microcontrollers - MCU ARM7TDMI 32-BIT MCU 3X CAN, 4UART, ADC | |
| ARM Microcontrollers - MCU BLIZZARD 100ld | |
| ARM Microcontrollers - MCU EMBEDDED POWER | |
| ARM Microcontrollers - MCU High performance 32-bit ARM® Cortex®-M4F based MCU 212-NFBGA -40 to 85 | |
| ARM Microcontrollers - MCU MCU 256KB STR71x ARM7TDMI | |
| ARM Microcontrollers - MCU Tiva C Series MCU | |
| ARM Microcontrollers - MCU Tiva C Series Micro controller 168-NFBGA | |
| ARM Microcontrollers - MCU Tiva C Series Microcontroller | |
| ARM Microcontrollers - MCU TQFP 64 10x10x1.4 1 |
| << Prev | Next >> |