Texas Instruments TMS320F28027 Piccolo Microcontroller TMS320F28027PTR

Description
Piccolo Microcontroller 48-LQFP -40 to 105
Request a Quote Datasheet
Description
Piccolo Microcontroller 48-LQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F28027 Piccolo Microcontroller - TMS320F28027PTR - Texas Instruments
Dallas, TX, United States
TMS320F28027 Piccolo Microcontroller
TMS320F28027PTR
TMS320F28027 Piccolo Microcontroller TMS320F28027PTR
Piccolo Microcontroller 48-LQFP -40 to 105

Piccolo Microcontroller 48-LQFP -40 to 105

Buy Now Datasheet
32-bit 60MHz 64KB 12KB Embedded Microcontroller MCU - 685-TMS320F28027PTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 60MHz 64KB 12KB Embedded Microcontroller MCU
685-TMS320F28027PTR
32-bit 60MHz 64KB 12KB Embedded Microcontroller MCU 685-TMS320F28027PTR
32-bit C28x RISC MCU, 60MHz, 64KB Flash, 12KB RAM, 48-Pin LQFP Product overview: TMS320F28027PTR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 64KB, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 64KB, 12KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28027PTR can be used for catalog matching and distributor lookup.

32-bit C28x RISC MCU, 60MHz, 64KB Flash, 12KB RAM, 48-Pin LQFP Product overview: TMS320F28027PTR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 64KB, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 64KB, 12KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28027PTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TMS320F28027PTR - 110768-TMS320F28027PTR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F28027PTR
110768-TMS320F28027PTR
Embedded - Embedded - Microcontrollers - TMS320F28027PTR 110768-TMS320F28027PTR
Manufacturer: Texas Instruments Win Source Part Number: 110768-TMS320F28027P TR Packaging: Reel - TR Core Processor: C28x Number of I/O: 22 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH Data Converters: A/D 13x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 48-LQFP (7x7) Speed(Frequency): 60MHz Supply Voltage - Operating: 1.71 V to 1.995 V Part Core Size: 32-Bit Data RAM Size: 6K x 16 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 110768-TMS320F28027PTR
Packaging: Reel - TR
Core Processor: C28x
Number of I/O: 22
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
Data Converters: A/D 13x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 48-LQFP (7x7)
Speed(Frequency): 60MHz
Supply Voltage - Operating: 1.71 V to 1.995 V
Part Core Size: 32-Bit
Data RAM Size: 6K x 16
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 296-43615-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-43615-2-ND
Microcontrollers 296-43615-2-ND
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 48-LQFP (7x7)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 296-43615-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-43615-1-ND
Microcontrollers 296-43615-1-ND
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 48-LQFP (7x7)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 296-43615-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-43615-6-ND
Microcontrollers 296-43615-6-ND
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 48-LQFP (7x7)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - TMS320F28027PTR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F28027PTR
Embedded - Microcontrollers TMS320F28027PTR
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - TMS320F28027PTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28027PTR
Microcontrollers TMS320F28027PTR
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 48-LQFP (7x7)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 48-LQFP (7x7)

Buy Now
Microcontrollers - TMS320F28027PTR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F28027PTR
Microcontrollers TMS320F28027PTR
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F28027PTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F28027PTR
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F28027PTR
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F28027PTR
32-bit Microcontrollers - MCU TMS320F28027PTR
32-bit Microcontrollers - MCU Piccolo MCU

32-bit Microcontrollers - MCU Piccolo MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28027PTR 685-TMS320F28027PTR 110768-TMS320F28027PTR 296-43615-2-ND TMS320F28027PTR TMS320F28027PTR TMS320F28027PTR TMS320F28027PTR TMS320F28027PTR
Product Name TMS320F28027 Piccolo Microcontroller 32-bit 60MHz 64KB 12KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMS320F28027PTR Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
Features PWM
Bits Other; 12-Bit Other; A/D 13x12b
RAM 12 KB 12 KB 64 KB 6 KB 6 KB 6 KB 6 KB
Serial Interface I²C; SPI; UART I2C/SPI/UART SPI; SCI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F16RHHT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
928MHz 4KB QFN Embedded Microcontroller MCU - 879-CC1110F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE, USB
View Details
2 suppliers