Renesas Electronics Corporation Microcontrollers UPD70F3746GJ-GAE-AX

Description
V850ES V850ES/Jx3 Microcontroller IC 32-Bit Single-Core 32MHz 1MB (1M x 8) FLASH
Request a Quote Datasheet
Description
V850ES V850ES/Jx3 Microcontroller IC 32-Bit Single-Core 32MHz 1MB (1M x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - UPD70F3746GJ-GAE-AX-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
UPD70F3746GJ-GAE-AX-ND
Microcontrollers UPD70F3746GJ-GAE-AX-ND
V850ES V850ES/Jx3 Microcontroller IC 32-Bit Single-Core 32MHz 1MB (1M x 8) FLASH

V850ES V850ES/Jx3 Microcontroller IC 32-Bit Single-Core 32MHz 1MB (1M x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-UPD70F3746GJ-GAE-AX
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-UPD70F3746GJ-GAE-AX
IC MCU 32BIT 1MB FLASH 144LQFP Product overview: UPD70F3746GJ-GAE-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD70F3746GJ-GAE -AX can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 144LQFP Product overview: UPD70F3746GJ-GAE-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD70F3746GJ-GAE-AX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - UPD70F3746GJ-GAE-AX - 798834-UPD70F3746GJ-GAE-AX - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD70F3746GJ-GAE-AX
798834-UPD70F3746GJ-GAE-AX
Embedded - Embedded - Microcontrollers - UPD70F3746GJ-GAE-AX 798834-UPD70F3746GJ-GAE-AX
Manufacturer: Renesas Electronics America Win Source Part Number: 798834-UPD70F3746GJ- GAE-AX Series: V850ES/Jx3 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: V850ES Speed: 32MHz Package: 144-LQFP Core Size: 32-Bit Connectivity: CSI, EBI/EMI, I2C, UART/USART Peripherals: DMA, LVD, PWM, WDT Number of I/O: 128 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 60K x 8 Data Converters: A/D 16x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 2.85 V ~ 3.6 V Family Name: uPD70F3746 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): MB91247PFV-GSE1; SPC584G80E5PEC0X ; S6E2G38H0AGV2000A; MB91F249PFV-GSE1; Introduction Date: June 20, 2007 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 60

Manufacturer: Renesas Electronics America
Win Source Part Number: 798834-UPD70F3746GJ-GAE-AX
Series: V850ES/Jx3
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: V850ES
Speed: 32MHz
Package: 144-LQFP
Core Size: 32-Bit
Connectivity: CSI, EBI/EMI, I2C, UART/USART
Peripherals: DMA, LVD, PWM, WDT
Number of I/O: 128
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 60K x 8
Data Converters: A/D 16x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 2.85 V ~ 3.6 V
Family Name: uPD70F3746
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): MB91247PFV-GSE1; SPC584G80E5PEC0X ; S6E2G38H0AGV2000A; MB91F249PFV-GSE1;
Introduction Date: June 20, 2007
ECCN: EAR99
Country of Origin: Japan, Malaysia
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 60

Buy Now Datasheet
Microcontrollers - UPD70F3746GJ-GAE-AX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPD70F3746GJ-GAE-AX
Microcontrollers UPD70F3746GJ-GAE-AX
V850ES V850ES/Jx3 Microcontroller IC 32-Bit Single-Core 32MHz 1MB (1M x 8) FLASH

V850ES V850ES/Jx3 Microcontroller IC 32-Bit Single-Core 32MHz 1MB (1M x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - UPD70F3746GJ-GAE-AX - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
UPD70F3746GJ-GAE-AX
Embedded - Microcontrollers UPD70F3746GJ-GAE-AX
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet
Microcontrollers - UPD70F3746GJ-GAE-AX - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
UPD70F3746GJ-GAE-AX
Microcontrollers UPD70F3746GJ-GAE-AX
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - UPD70F3746GJ-GAE-AX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
UPD70F3746GJ-GAE-AX
Integrated Circuits (ICs) - Embedded - Microcontrollers UPD70F3746GJ-GAE-AX
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
UPD70F3746GJ-GAE-AX
32-bit Microcontrollers - MCU UPD70F3746GJ-GAE-AX
32-bit Microcontrollers - MCU 32BIT MCU V850ES/JJ3 FLS C100_1414

32-bit Microcontrollers - MCU 32BIT MCU V850ES/JJ3 FLS C100_1414

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number UPD70F3746GJ-GAE-AX-ND 685-UPD70F3746GJ-GAE-AX 798834-UPD70F3746GJ-GAE-AX UPD70F3746GJ-GAE-AX UPD70F3746GJ-GAE-AX UPD70F3746GJ-GAE-AX UPD70F3746GJ-GAE-AX UPD70F3746GJ-GAE-AX
Product Name Microcontrollers 32-bit 32BIT 1MB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - UPD70F3746GJ-GAE-AX Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 16x10b; D/A 2x8b
RAM 60 KB 60 KB 1000 KB 60 KB 60 KB 60 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 1GHz 352KB VQFN Embedded Microcontroller MCU - 879-CC1312R1F3RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BSZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C161CSLFCAFXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
5 suppliers