Texas Instruments TMS320F28374D Dual-Core Delfino Microcontroller TMS320F28374DPTPT

Description
Dual-Core Delfino Microcontroller 176-HLQFP -40 to 105
Request a Quote Datasheet
Description
Dual-Core Delfino Microcontroller 176-HLQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F28374D Dual-Core Delfino Microcontroller - TMS320F28374DPTPT - Texas Instruments
Dallas, TX, United States
TMS320F28374D Dual-Core Delfino Microcontroller
TMS320F28374DPTPT
TMS320F28374D Dual-Core Delfino Microcontroller TMS320F28374DPTPT
Dual-Core Delfino Microcontroller 176-HLQFP -40 to 105

Dual-Core Delfino Microcontroller 176-HLQFP -40 to 105

Buy Now Datasheet
Microcontrollers - 296-TMS320F28374DPTPTTR-ND - DigiKey
Thief River Falls, MN, United States
C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Dual-Core 200MHz 512KB (256K x 16) FLASH 176-HLQFP (24x24)

C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Dual-Core 200MHz 512KB (256K x 16) FLASH 176-HLQFP (24x24)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TMS320F28374DPTPT - 797558-TMS320F28374DPTPT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F28374DPTPT
797558-TMS320F28374DPTPT
Embedded - Embedded - Microcontrollers - TMS320F28374DPTPT 797558-TMS320F28374DPTPT
Manufacturer: Texas Instruments Win Source Part Number: 797558-TMS320F28374D PTPT Series: C2000 C28x Delfino Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TJ) Core Processor: C28x Speed: 200MHz Package: 176-LQFP Exposed Pad Core Size: 32-Bit Dual-Core Connectivity: CAN, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 97 Program Memory Size: 512KB (256K x 16) Program Memory Type: FLASH RAM Size: 86K x 16 Data Converters: A/D 20x12b, D/A 3x12b Oscillator Type: Internal Supply Voltage: 1.14 V ~ 3.47 V Family Name: TMS320F28374 Categories: Integrated Circuits (ICs) Manufacturer Package: 176-HLQFP (24x24) Alternative Parts (Cross-Reference): SPC5606CEVLU; SPC5606CEMLU; SPC5606CEVLUR; SPC5606CEMLUR; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797558-TMS320F28374DPTPT
Series: C2000 C28x Delfino
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TJ)
Core Processor: C28x
Speed: 200MHz
Package: 176-LQFP Exposed Pad
Core Size: 32-Bit Dual-Core
Connectivity: CAN, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 97
Program Memory Size: 512KB (256K x 16)
Program Memory Type: FLASH
RAM Size: 86K x 16
Data Converters: A/D 20x12b, D/A 3x12b
Oscillator Type: Internal
Supply Voltage: 1.14 V ~ 3.47 V
Family Name: TMS320F28374
Categories: Integrated Circuits (ICs)
Manufacturer Package: 176-HLQFP (24x24)
Alternative Parts (Cross-Reference): SPC5606CEVLU; SPC5606CEMLU; SPC5606CEVLUR; SPC5606CEMLUR;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Industrial 32-bit 200MHz 512KB Embedded Microcontroller MCU - 685-TMS320F28374DPTPT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 32-bit 200MHz 512KB Embedded Microcontroller MCU
685-TMS320F28374DPTPT
Industrial 32-bit 200MHz 512KB Embedded Microcontroller MCU 685-TMS320F28374DPTPT
32-bit MCU, 200MHz, 512KB Flash, 176-HLQFP, Industrial Product overview: TMS320F28374DPTPT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 200MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 200MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28374DPTP T can be used for catalog matching and distributor lookup.

32-bit MCU, 200MHz, 512KB Flash, 176-HLQFP, Industrial Product overview: TMS320F28374DPTPT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 200MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 200MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28374DPTPT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - TMS320F28374DPTPT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28374DPTPT
Microcontrollers TMS320F28374DPTPT
C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Dual-Core 200MHz 512KB (256K x 16) FLASH 176-HLQFP (24x24)

C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Dual-Core 200MHz 512KB (256K x 16) FLASH 176-HLQFP (24x24)

Buy Now
Microcontrollers - TMS320F28374DPTPT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F28374DPTPT
Microcontrollers TMS320F28374DPTPT
IC MCU 32BIT 512KB FLSH 176HLQFP

IC MCU 32BIT 512KB FLSH 176HLQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - TMS320F28374DPTPT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F28374DPTPT
Embedded - Microcontrollers TMS320F28374DPTPT
IC MCU 32BIT 512KB FLSH 176HLQFP

IC MCU 32BIT 512KB FLSH 176HLQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F28374DPTPT
32-bit Microcontrollers - MCU TMS320F28374DPTPT
32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 800 MIPS, 2xCPU, 2xCLA, FPU, TMU, 512 KB Flash, EMIF, 12b ADC 176-HLQFP -40 to 105

32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 800 MIPS, 2xCPU, 2xCLA, FPU, TMU, 512 KB Flash, EMIF, 12b ADC 176-HLQFP -40 to 105

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28374DPTPT 296-TMS320F28374DPTPTTR-ND 797558-TMS320F28374DPTPT 685-TMS320F28374DPTPT TMS320F28374DPTPT TMS320F28374DPTPT TMS320F28374DPTPT TMS320F28374DPTPT
Product Name TMS320F28374D Dual-Core Delfino Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - TMS320F28374DPTPT Industrial 32-bit 200MHz 512KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU
Clock Speed 200 MHz 200 MHz 200 MHz 20 MHz 200 MHz 200 MHz
Features DMA; PWM
Bits Other; 12 Bits Other; A/D 20x12b; D/A 3x12b
Number 4
RAM 172 KB 86 KB 512 KB 86 KB 86 KB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 1KB Embedded Microcontroller MCU - 685-COP8SAA720M9B - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.0640 KB
Package Type Other; Tube/Rail
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1121RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
ARM Cortex-M 1GHz 352KB VQFN Embedded Microcontroller MCU - 879-CC1312R1F3RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers