MCU 16-bit TLCS-900 CISC ROMLess 5V 80-Pin PQFP Product overview: TMP96C141BFG from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 5V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMP96C141BFG can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1167707-TMP96C141BFG
Frequency: 20 MHz
Operating Supply Voltage: 5 V
Memory Type: ROMless
Interface: UART
RAM Size: 1 kB
Number of Pins: 80
Categories: Embedded - Microcontrollers
Case / Package: PQFP
Max Frequency: 20 MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Data Bus Width: 16 b
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 85 °C
Number of Timers/Counters: 6
16-bit Microcontrollers - MCU 900 Romless MCU 1K RAM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-TMP96C141BFG | 1167707-TMP96C141BFG | TMP96C141BFG |
| Product Name | 16-bit 5V Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - TMP96C141BFG | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit | |
| RAM | 1 KB | 1.00E-3 KB | |
| Supply Voltage | 5 volts | 5 volts | |
| Serial Interface | UART | UART; UART |