Texas Instruments TMS320F28030 Piccolo Microcontroller TMS320F28030RSHS

Description
Piccolo Microcontroller 56-VQFN -40 to 125
Request a Quote Datasheet
Description
Piccolo Microcontroller 56-VQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F28030 Piccolo Microcontroller - TMS320F28030RSHS - Texas Instruments
Dallas, TX, United States
TMS320F28030 Piccolo Microcontroller
TMS320F28030RSHS
TMS320F28030 Piccolo Microcontroller TMS320F28030RSHS
Piccolo Microcontroller 56-VQFN -40 to 125

Piccolo Microcontroller 56-VQFN -40 to 125

Buy Now Datasheet
Microcontrollers - TMS320F28030RSHS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TMS320F28030RSHS-ND
Microcontrollers TMS320F28030RSHS-ND
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 56-VQFN (7x7)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 56-VQFN (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F28030RSHS
32-bit Microcontrollers - MCU TMS320F28030RSHS
32-bit Microcontrollers - MCU Piccolo Micro controller

32-bit Microcontrollers - MCU Piccolo Micro controller

Buy Now Datasheet
Microcontrollers - TMS320F28030RSHS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28030RSHS
Microcontrollers TMS320F28030RSHS
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 56-VQFN (7x7)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 56-VQFN (7x7)

Buy Now
Embedded - Microcontrollers - TMS320F28030RSHS - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F28030RSHS
Embedded - Microcontrollers TMS320F28030RSHS
IC MCU 32BIT 32KB FLASH 56VQFN

IC MCU 32BIT 32KB FLASH 56VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F28030RSHS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F28030RSHS
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F28030RSHS
IC MCU 32BIT 32KB FLASH 56VQFN

IC MCU 32BIT 32KB FLASH 56VQFN

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28030RSHS TMS320F28030RSHS-ND TMS320F28030RSHS TMS320F28030RSHS TMS320F28030RSHS TMS320F28030RSHS
Product Name TMS320F28030 Piccolo Microcontroller Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz
Features PWM
Bits Other; 12-Bit Other; A/D 13x12b
RAM 12 KB 6 KB 6 KB 6 KB
Serial Interface I²C; SPI; UART CAN; SPI; SCI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2432BKEGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC430F6127IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microprocessors - AM5708BCBDJAR - ODG (Origin Data Global)
Specs
Clock Speed 667 MHz
Package Type Other; 538-LFBGA, FCBGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details