32-Bit RISC Flash MCU, Arm Cortex-R4F, 100-LQFP, 125°C Product overview: TMS5700914APZQQ1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS5700914APZQQ1
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 160MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
IC MCU 16/32BIT 1MB FLSH 100LQFP
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 160MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
IC MCU 16/32BIT 1MB FLSH 100LQFP
ARM Microcontrollers - MCU 16/32 Bit RISC Flash MCU, Arm Cortex-R4F, Auto Q-100 100-LQFP -40 to 125
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-TMS5700914APZQQ1 | 296-45371-ND | TMS5700914APZQQ1 | TMS5700914APZQQ1 | TMS5700914APZQQ1 | TMS5700914APZQQ1 |
| Product Name | 32-bit Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit | |
| Clock Speed | 80 MHz | 160 MHz | 160 MHz | 160 MHz | 160 MHz | |
| Supply Voltage | 1.14 to ? volts | 1.14 to 3.6 volts | 3.6 volts | 1.14 to 3.6 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Bits | Other; A/D 16x12b |