Piccolo Microcontroller 100-HTQFP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 797487-TMS320F28062P
Series: Automotive, AEC-Q100, C2000 C28x Piccolo
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: C28x
Speed: 90MHz
Package: 100-TQFP Exposed Pad
Core Size: 32-Bit
Connectivity: CAN, I2C, McBSP, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 54
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
RAM Size: 26K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.995 V
Family Name: TMS320F28062
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-HTQFP (14x14)
Alternative Parts (Cross-Reference): SPC582B60E3C6M0; SPC582B60E3MH00Y; SPC582B60E3; STM32L552VET6;
Introduction Date: November 01, 2010
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
32-bit MCU 90MHz, 128KB Flash, 52KB RAM, HTQFP Product overview: TMS320F28062PZPQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 90MHz, 128KB, 52KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 90MHz, 128KB, 52KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28062PZPQ
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 128KB (64K x 16) FLASH 100-HTQFP (14x14)
IC MCU 32BIT 128KB FLSH 100HTQFP
32-bit Microcontrollers - MCU PICCOLO MCU
32-bit Microcontrollers - MCU PICCOLO MCU
IC MCU 32BIT 128KB FLSH 100HTQFP
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 128KB (64K x 16) FLASH 100-HTQFP (14x14)
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28062PZPQ | 797487-TMS320F28062PZPQ | 685-TMS320F28062PZPQ | TMS320F28062PZPQ-ND | TMS320F28062PZPQ | TMS320F28062PZPQ | 815-TMS320F28062PZPQ | TMS320F28062PZPQ | TMS320F28062PZPQ |
| Product Name | TMS320F28062 Piccolo Microcontroller | Embedded - Embedded - Microcontrollers - TMS320F28062PZPQ | 32-bit 90MHz 128KB 52KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | 32-bit Microcontrollers - MCU PICCOLO MCU | Embedded - Microcontrollers | Microcontrollers |
| Clock Speed | 90 MHz | 90 MHz | 90 MHz | 90 MHz | 90 MHz | ||||
| Features | PWM | ||||||||
| Bits | Other; 12-bit | Other; A/D 16x12b | |||||||
| RAM | 52 KB | 128 KB | 52 KB | 26 KB | 26 KB | 26 KB | 26 KB | ||
| Serial Interface | I²C; SPI; UART; USB | I2C, SPI, CAN, UART, SCI, USART | CAN; SPI; SCI; UART; USART | I²C; SPI; SCI; UART; USART; CAN, I2C, SCI, SPI, UART, USART |