IC MCU 8BIT 32KB FLASH 30LSSOP Product overview: UPD78F0503AMC-CAB-AX
78K/0 78K0/Kx2 Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH
Manufacturer: Renesas Electronics America
Win Source Part Number: 053012-UPD78F0503AMC
Packaging: Tray
Core Processor: 78K/0
Number of I/O: 23
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Family Name: uPD78F0503
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 30-LSSOP (0.240", 6.10mm Width)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Introduction Date: July 28, 2005
ECCN: EAR99
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 210
IC MCU 8BIT 32KB FLASH 30LSSOP
IC MCU 8BIT 32KB FLASH 30LSSOP
78K/0 78K0/Kx2 Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH
78K/0 78K0/Kx2 Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 30-LSSOP
IC MCU 8BIT 32KB FLASH 30LSSOP
8-bit Microcontrollers - MCU 8bit Microcontroller
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-UPD78F0503AMC-CAB-AX | UPD78F0503AMC-CAB-AX-ND | 053012-UPD78F0503AMC-CAB-AX | UPD78F0503AMC-CAB-AX | UPD78F0503AMC-CAB-AX | UPD78F0503AMC-CAB-AX | UPD78F0503AMC-CAB-AX | UPD78F0503AMC-CAB-AX | UPD78F0503AMC-CAB-AX |
| Product Name | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - UPD78F0503AMC-CAB-AX | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| RAM | 1 KB | 1 KB | 32 KB | 1 KB | 1 KB | 1 KB | 1 KB | ||
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts | 1.8 to 5.5 volts | ||||
| Package Type | Other; Tray | Other; "30-LSSOP (0.240"", 6.10mm Width)" | SOP; Other; 30-LSSOP (0.240\", 6.10mm Width) | Other; 30-LSSOP (0.240", 6.10mm Width) | SOP; SSOP; Other; 30-LSSOP (0.240\", 6.10mm Width) | SOP; SSOP; Other; 30-LSSOP (0.240\", 6.10mm Width) | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |